Acme Chip Technology Co., Limited Datasheets for Switching Power Supplies
Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| 14 A NON-ISOLATED DCDC CONVERTER | |
| 20 A NON-ISOLATED DCDC CONVERTER | |
| 2313 TC2_3 PRM3 38/48/60VIN 48 | |
| 4 A NON-ISOLATED DCDC CONVERTER, | |
| 7 A NON-ISOLATED DCDC CONVERTER, | |
| AC/DC CONVERTER 12V 1000W | |
| AC/DC CONVERTER 12V 12W | |
| AC/DC CONVERTER 12V 25W | |
| AC/DC CONVERTER 12V 300W | |
| AC/DC CONVERTER 12V 396W | |
| AC/DC CONVERTER 12V 46W | |
| AC/DC CONVERTER 12V 500W | |
| AC/DC CONVERTER 12V 5W | |
| AC/DC CONVERTER 12V 60W | |
| AC/DC CONVERTER 12V 6W | |
| AC/DC CONVERTER 12V 720W | |
| AC/DC CONVERTER 12V | |
| AC/DC CONVERTER 15V 20W | |
| AC/DC CONVERTER 15V 5W | |
| AC/DC CONVERTER 15V 6W | |
| AC/DC CONVERTER 175V 24V 400W | |
| AC/DC CONVERTER 175V 48V 400W | |
| AC/DC CONVERTER 24V 12W | |
| AC/DC CONVERTER 24V 15W | |
| AC/DC CONVERTER 24V 20W | |
| AC/DC CONVERTER 24V 25W | |
| AC/DC CONVERTER 24V 400W | |
| AC/DC CONVERTER 24V 46W | |
| AC/DC CONVERTER 24V 5.5W | |
| AC/DC CONVERTER 24V 5W | |
| AC/DC CONVERTER 24V 60W | |
| AC/DC CONVERTER 24V 6W | |
| AC/DC CONVERTER 28V 1000W | |
| AC/DC CONVERTER 28V 300W | |
| AC/DC CONVERTER 28V 302W | |
| AC/DC CONVERTER 3.3V 12W | |
| AC/DC CONVERTER 3.3V 3.3W | |
| AC/DC CONVERTER 3.3V 4.1W | |
| AC/DC CONVERTER 360V 4.2A 1512W | |
| AC/DC CONVERTER 390V 1000W | |
| AC/DC CONVERTER 48V 1000W | |
| AC/DC CONVERTER 48V 1008W | |
| AC/DC CONVERTER 48V 15W | |
| AC/DC CONVERTER 48V 24W | |
| AC/DC CONVERTER 48V 300W | |
| AC/DC CONVERTER 48V 330W | |
| AC/DC CONVERTER 48V 400W | |
| AC/DC CONVERTER 48V 45W | |
| AC/DC CONVERTER 48V 500W | |
| AC/DC CONVERTER 48V 504W | |
| AC/DC CONVERTER 48V 60W | |
| AC/DC CONVERTER 51V 700W | |
| AC/DC CONVERTER 51V 714W | |
| AC/DC CONVERTER 5V 10W | |
| AC/DC CONVERTER 5V 14W | |
| AC/DC CONVERTER 5V 15W | |
| AC/DC CONVERTER 5V 20W | |
| AC/DC CONVERTER 5V 21W | |
| AC/DC CONVERTER 5V 40W | |
| AC/DC CONVERTER 5V 50W | |
| AC/DC CONVERTER 5V 5W | |
| AC/DC CONVERTER 5V 6W | |
| AC/DC CONVERTER 9V 10W | |
| AC/DC CONVERTER 9V 15W | |
| AC/DC CONVERTER 9V 20W | |
| AC/DC CONVERTER 9V 5.9W | |
| AC/DC CONVERTER 9V 5W | |
| DC DC CONVERTER +/-12V 1.6W | |
| DC DC CONVERTER +/-12V 12W | |
| DC DC CONVERTER +/-12V 1W | |
| DC DC CONVERTER +/-12V 20W | |
| DC DC CONVERTER +/-12V 3W | |
| DC DC CONVERTER +/-12V 6W | |
| DC DC CONVERTER +/-15V 10W | |
| DC DC CONVERTER +/-15V 1W | |
| DC DC CONVERTER +/-15V 2.5W | |
| DC DC CONVERTER +/-15V 20W | |
| DC DC CONVERTER +/-15V 3W | |
| DC DC CONVERTER +/-15V 6W | |
| DC DC CONVERTER +/-24V 1W | |
| DC DC CONVERTER +/-5V 1W | |
| DC DC CONVERTER +/-5V 3W | |
| DC DC CONVERTER +/-5V 6W | |
| DC DC CONVERTER +/-9V 1W | |
| DC DC CONVERTER +/-9V 3W | |
| DC DC CONVERTER -1000V 5W | |
| DC DC CONVERTER -2000V 5W | |
| DC DC CONVERTER -48V 300W | |
| DC DC CONVERTER -48V 400W | |
| DC DC CONVERTER -500V 5W | |
| DC DC CONVERTER 0.45-5.5V | |
| DC DC CONVERTER 0.51-3.63V | |
| DC DC CONVERTER 0.51-5.5V | |
| DC DC CONVERTER 0.55-1.8V 11W | |
| DC DC CONVERTER 0.6-3.63V | |
| DC DC CONVERTER 0.6-5.5V | |
| DC DC CONVERTER 0.7-3.6V 180W | |
| DC DC CONVERTER 0.7-5.5V 88W | |
| DC DC CONVERTER 0.8-1.8V 32W | |
| DC DC CONVERTER 0.8-2.5V 25W | |
| DC DC CONVERTER 0.8-2.5V 75W | |
| DC DC CONVERTER 0.8-3.6V 22W | |
| DC DC CONVERTER 0.8-5.5V 143W | |
| DC DC CONVERTER 0.85-7V 140W | |
| DC DC CONVERTER 0.8V 9.6W | |
| DC DC CONVERTER 0.9-3.6V 11W | |
| DC DC CONVERTER 1.2-5.5V 55W | |
| DC DC CONVERTER 1.2V 1.2W | |
| DC DC CONVERTER 1.2V 2.4W | |
| DC DC CONVERTER 1.2V 30W | |
| DC DC CONVERTER 1.2V 72W | |
| DC DC CONVERTER 1.5V 150W | |
| DC DC CONVERTER 1.5V 90W | |
| DC DC CONVERTER 1.8V 1.8W | |
| DC DC CONVERTER 1.8V 3.6W | |
| DC DC CONVERTER 12V 1000W | |
| DC DC CONVERTER 12V 100W | |
| DC DC CONVERTER 12V 1200W | |
| DC DC CONVERTER 12V 15W | |
| DC DC CONVERTER 12V 1W | |
| DC DC CONVERTER 12V 204W | |
| DC DC CONVERTER 12V 20W | |
| DC DC CONVERTER 12V 240W | |
| DC DC CONVERTER 12V 24W | |
| DC DC CONVERTER 12V 25W | |
| DC DC CONVERTER 12V 264W | |
| DC DC CONVERTER 12V 30W | |
| DC DC CONVERTER 12V 33W | |
| DC DC CONVERTER 12V 3W | |
| DC DC CONVERTER 12V 50W | |
| DC DC CONVERTER 12V 600W | |
| DC DC CONVERTER 12V 6W | |
| DC DC CONVERTER 12V 72W | |
| DC DC CONVERTER 12V 90W | |
| DC DC CONVERTER 12V 996MW | |
| DC DC CONVERTER 12V | |
| DC DC CONVERTER 15V 15W | |
| DC DC CONVERTER 15V 1W | |
| DC DC CONVERTER 15V 2.5W | |
| DC DC CONVERTER 15V 20W | |
| DC DC CONVERTER 15V 30W | |
| DC DC CONVERTER 15V 3W | |
| DC DC CONVERTER 15V 50W | |
| DC DC CONVERTER 15V 6W | |
| DC DC CONVERTER 15V 750MW | |
| DC DC CONVERTER 15V | |
| DC DC CONVERTER 18V 60W | |
| DC DC CONVERTER 2.5V 5W | |
| DC DC CONVERTER 2.5V 63W | |
| DC DC CONVERTER 24V 1200W | |
| DC DC CONVERTER 24V 1W | |
| DC DC CONVERTER 24V 3W | |
| DC DC CONVERTER 24V 50W | |
| DC DC CONVERTER 24V 600W | |
| DC DC CONVERTER 24V 6W | |
| DC DC CONVERTER 24V 75W | |
| DC DC CONVERTER 24V 984MW | |
| DC DC CONVERTER 24V | |
| DC DC CONVERTER 26-55V 138W | |
| DC DC CONVERTER 28V 1200W | |
| DC DC CONVERTER 28V 700W | |
| DC DC CONVERTER 3-5.25V 210W | |
| DC DC CONVERTER 3.3V 100W | |
| DC DC CONVERTER 3.3V 15W | |
| DC DC CONVERTER 3.3V 1W | |
| DC DC CONVERTER 3.3V 30W | |
| DC DC CONVERTER 3.3V 33W | |
| DC DC CONVERTER 3.3V 3W | |
| DC DC CONVERTER 3.3V 50W | |
| DC DC CONVERTER 3.3V 5V 9.4W | |
| DC DC CONVERTER 3.3V 6.6W | |
| DC DC CONVERTER 3.3V 60W | |
| DC DC CONVERTER 3.3V 660MW | |
| DC DC CONVERTER 3.3V 66W | |
| DC DC CONVERTER 3.3V 75W | |
| DC DC CONVERTER 3.3V 83W | |
| DC DC CONVERTER 3.3V | |
| DC DC CONVERTER 350V 3.5W | |
| DC DC CONVERTER 36V 1200W | |
| DC DC CONVERTER 36V | |
| DC DC CONVERTER 48V 100W | |
| DC DC CONVERTER 48V 1200W | |
| DC DC CONVERTER 48V 200W | |
| DC DC CONVERTER 48V 250W | |
| DC DC CONVERTER 48V 300W | |
| DC DC CONVERTER 48V 400W | |
| DC DC CONVERTER 48V 500W | |
| DC DC CONVERTER 48V 50W | |
| DC DC CONVERTER 48V 600W | |
| DC DC CONVERTER 48V | |
| DC DC CONVERTER 4V | |
| DC DC CONVERTER 5.1V | |
| DC DC CONVERTER 5.4V | |
| DC DC CONVERTER 5.5V 99W | |
| DC DC CONVERTER 5.8V | |
| DC DC CONVERTER 500V 5W | |
| DC DC CONVERTER 5V 100W | |
| DC DC CONVERTER 5V 10W | |
| DC DC CONVERTER 5V 12V 10W | |
| DC DC CONVERTER 5V 12V 20W | |
| DC DC CONVERTER 5V 12V 3W | |
| DC DC CONVERTER 5V 150W | |
| DC DC CONVERTER 5V 15W | |
| DC DC CONVERTER 5V 1A | |
| DC DC CONVERTER 5V 1W | |
| DC DC CONVERTER 5V 200W | |
| DC DC CONVERTER 5V 20W | |
| DC DC CONVERTER 5V 24V 10W | |
| DC DC CONVERTER 5V 24V 20W | |
| DC DC CONVERTER 5V 24V 30W | |
| DC DC CONVERTER 5V 24V 3W | |
| DC DC CONVERTER 5V 25W | |
| DC DC CONVERTER 5V 300W | |
| DC DC CONVERTER 5V 3W | |
| DC DC CONVERTER 5V 40W | |
| DC DC CONVERTER 5V 50W | |
| DC DC CONVERTER 5V 6W | |
| DC DC CONVERTER 5V 750MW | |
| DC DC CONVERTER 5V 75W | |
| DC DC CONVERTER 5V 83W | |
| DC DC CONVERTER 5V | |
| DC DC CONVERTER 6.5V 13W | |
| DC DC CONVERTER 6.5V 6.5W | |
| DC DC CONVERTER 6.5V | |
| DC DC CONVERTER 6V 36W | |
| DC DC CONVERTER 7V 15W | |
| DC DC CONVERTER 9V 18W | |
| DC DC CONVERTER 9V 1W | |
| DC DC CONVERTER 9V 30W | |
| DC DC CONVERTER 9V 3W | |
| DC DC CONVERTER 9V 500MA | |
| DC DC CONVERTER 9V 747MW | |
| DC DC CONVERTER | |
| DC-DC 3KV ISOLATED, 2 W, 10.8~13 | |
| DC-DC 3KV ISOLATED, 2 W, 21.6~26 | |
| DC-DC ISOLATED 3K, 1 W, 11.4~12. | |
| DC-DC ISOLATED 3K, 1 W, 22.8~25. | |
| DC-DC ISOLATED 3KV, 1 W, 10.8~13 | |
| DC-DC ISOLATED 3KV, 1 W, 21.6~26 | |
| DC-DC ISOLATED, 0.75 W, 22.8~25. | |
| DC-DC ISOLATED, 10 W, 9~36 VDC I | |
| DC-DC ISOLATED, 6 W, 9~36 VDC IN | |
| DC/DC CONVERTERS | |
| IC OFFLINE SWITCH MULT TOP 7SO | |
| PES1-S12-D15-M | |
| PES1-S12-D9-M | |
| PES1-S24-D5-M | |
| PES1-S24-D9-M | |
| PQM1-S24-S12-M | |
| VIC-PRM-HLF-JLD-NARR OW,C/T |
| << Prev | Next >> |