Swissbit AG Datasheets for Flash Memory Cards

Flash memory cards provide electrically erasable, programmable, read-only memory (EEPROM) that can be erased and reprogrammed in blocks instead of one byte at a time.
Flash Memory Cards: Learn more

Page: 1 2 3 4
Product Name Notes
Host-agnostic plug-and-play solution for protecting data recorded on common cameras Intended usage: drone camera, body camera, professional photography (DSLR), dash cam, surveillance camera, action camera, trap camera, and more. Hardware...
Plug-and-Play: qualified for AWS IoT Greengrass Flexibility: tamper-proof key storage for any IoT application Durability: high quality, industrial grade USB memory stick with compact and robust metal...
Access protection and secure key storage Hardware security features 3D NAND pSLC technology Industrial temp. range -40°C to 85°C CmReady - Prepared for out-of-the-box use with Wibu-Systems CodeMeter (software protection...
Access protection and secure key storage Hardware security features pSLC technology of 3D NAND Industrial temp. range -40°C to 85°C CmReady - Prepared for out-of-the-box use with Wibu-Systems CodeMeter (software...
Industrial 3D NAND S-56 / S-58: pSLC, S-50 / S-55: TLC High IOPS rate and endurance Autonomous Data Care Management Industrial grade SD Card Power Fail protection & Read Disturb...
Industrial 3D NAND S-56u / S-58u: pSLC, S-50u / S-55u: TLC High IOPS rate and endurance Autonomous Data Care Management Industrial grade SD Card Power Fail protection & Read Disturb...
Industrial 3D TLC NAND Optimized for read-only applications (automotive) or sequential write intensive workload (video recording) AEC-Q100-3 automotive standard Secure Digital (SD) memory cards have a widespread use in industrial...
M.2 form factor 2280 to 2230 PCIe Gen3.1 / NVMe 1.3 four lanes High density Industrial 3D NAND TLC / pSLC Temperature range up to -40°C to 85°C DRAM-less /...
Protecting Raspberry Pi boot loader Encrypting user and boot code to protect license, know how and IP The boot image can be set read-only to prevent unauthorized modification Restricting the...
Small removable PCIe card form factor 3D NAND TLC / pSLC variants PCIe 3.1 / NVMe 1.3 2 lane with HMB support End-to-End data path protection Hot plug support with...
True industrial SLC High IOPS rate and maximum endurance Autonomous Data Care Management Industrial grade Micro SD Card Power Fail protection & Read Disturb Management Chip On Board design for...
True industrial SLC Highest sequential performance Autonomous Data Care Management Industrial grade SD Card Power Fail protection & Read Disturb Management Chip On Board design for highest robustness Secure Digital...
U-500 SLC based NAND U-56 everbit™ pSLC / U-58 3D pSLC USB 3.1 – super speed Hot plug capabilities without data loss Industrial temp. range -40°C to 85°C and 0°C...
U-500k SLC based NAND U-56k everbit™ pSLC / U-50k MLC durabit™ USB 3.1 – super speed Hot plug capabilities without data loss Industrial temp. range -40°C to 85°C and 0°C...
U-56n everbit™ pSLC / U-50n MLC durabit™ USB 3.1 – super speed Hot plug capabilities without data loss Industrial temp. range -40°C to 85°C and 0°C to 70°C Page based...
USB 2.0 U-450 SLC based NAND U-48 3D NAND pSLC Page based FTL for high endurance Oval mounting hole for mechanical stress reduction Industrial temp. range -40°C to 85°C and...
Use PU-50n USB stick as 2nd authentication Enable the Raspberry Pi secure boot simply by inserting the PU-50n Also protect valuable user data in an access protected partition See Downloads...

<< Prev Next >>