Swissbit AG Industrial microSD Card, S-250u, 1 GB, SLC Flash, -25°C to +85°C SFSD1024N1BN1WI-E-DE-111-STD

Description
True industrial SLC High IOPS rate and maximum endurance Autonomous Data Care Management Industrial grade Micro SD Card Power Fail protection & Read Disturb Management Chip On Board design for highest robustness Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions. The SLC based S-600u / S-250u offers highest endurance and were recently introduced to offer increased longevity. The new S-52u targets automotive and video recording applications while S-50u /S-55u targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56u and especially the high endurance S-58u cards offer best cost/endurance ratio.
Request a Quote Datasheet
Description
True industrial SLC High IOPS rate and maximum endurance Autonomous Data Care Management Industrial grade Micro SD Card Power Fail protection & Read Disturb Management Chip On Board design for highest robustness Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions. The SLC based S-600u / S-250u offers highest endurance and were recently introduced to offer increased longevity. The new S-52u targets automotive and video recording applications while S-50u /S-55u targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56u and especially the high endurance S-58u cards offer best cost/endurance ratio.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial microSD Card, S-250u, 1 GB, SLC Flash, -25°C to +85°C - SFSD1024N1BN1WI-E-DE-111-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial microSD Card, S-250u, 1 GB, SLC Flash, -25°C to +85°C
SFSD1024N1BN1WI-E-DE-111-STD
Industrial microSD Card, S-250u, 1 GB, SLC Flash, -25°C to +85°C SFSD1024N1BN1WI-E-DE-111-STD
True industrial SLC High IOPS rate and maximum endurance Autonomous Data Care Management Industrial grade Micro SD Card Power Fail protection & Read Disturb Management Chip On Board design for highest robustness Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions. The SLC based S-600u / S-250u offers highest endurance and were recently introduced to offer increased longevity. The new S-52u targets automotive and video recording applications while S-50u /S-55u targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56u and especially the high endurance S-58u cards offer best cost/endurance ratio.
  • True industrial SLC
  • High IOPS rate and maximum endurance
  • Autonomous Data Care Management
  • Industrial grade Micro SD Card
  • Power Fail protection & Read Disturb Management
  • Chip On Board design for highest robustness

Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions.

The SLC based S-600u / S-250u offers highest endurance and were recently introduced to offer increased longevity. The new S-52u targets automotive and video recording applications while S-50u /S-55u targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56u and especially the high endurance S-58u cards offer best cost/endurance ratio.

Supplier's Site Datasheet
Memory Cards - 1052-SFSD1024N1BN1WI-E-DE-111-STD-ND - DigiKey
Thief River Falls, MN, United States
Memory Card microSD™ 1GB SLC

Memory Card microSD™ 1GB SLC

Buy Now Datasheet

Technical Specifications

  Swissbit AG DigiKey
Product Category Flash Memory Cards Flash Memory Cards
Product Number SFSD1024N1BN1WI-E-DE-111-STD 1052-SFSD1024N1BN1WI-E-DE-111-STD-ND
Product Name Industrial microSD Card, S-250u, 1 GB, SLC Flash, -25°C to +85°C Memory Cards
Memory Type MicroSD™; SLC MicroSD™
Unlock Full Specs
to access all available technical data

Similar Products

Memory Cards - 1052-1323-ND - DigiKey
Specs
Memory Type CFast
Memory Size 256 GB
View Details
2 suppliers
Memory Cards - 1052-1366-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 4 GB
View Details
2 suppliers
Memory Cards - 1052-SFCA016GH1AO1TO-C-QC-216-STD-ND - DigiKey
Specs
Memory Type CFast
Memory Size 16 GB
View Details
Industrial M.2 PCIe SSD, N-26m2 (2230), 20 GB, 3D PSLC Flash, 0°C to +70°C - SFPC020GM1EC2TO-C-5E-A2P-STD - Swissbit AG
Specs
Memory Type Solid State Drive; 3D PSLC
Memory Size 20 GB
Transfer Speed 594 MB/sec
View Details