Swissbit AG Memory Cards SFSD2048N1BN1TO-E-QF-161-STD

Description
Memory Card microSD™ 2GB Class 6 SLC
Request a Quote Datasheet
Description
Memory Card microSD™ 2GB Class 6 SLC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Cards - SFSD2048N1BN1TO-E-QF-161-STD-ND - DigiKey
Thief River Falls, MN, United States
Memory Card microSD™ 2GB Class 6 SLC

Memory Card microSD™ 2GB Class 6 SLC

Buy Now Datasheet
Memory Cards, Modules - Memory Cards - SFSD2048N1BN1TO-E-QF-161-STD - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Memory Cards
SFSD2048N1BN1TO-E-QF-161-STD
Memory Cards, Modules - Memory Cards SFSD2048N1BN1TO-E-QF-161-STD
Win Source Part Number: 1243179-SFSD2048N1BN 1TO-E-QF-161-STD Category: Memory Cards, Modules>Memory Cards Series: S-200u Speed: Class 6 Package: Tray Standard Package: 1 Technology: SLC Memory Type: microSD™ Memory Size: 2GB Temperature Range - Operating: -25°C ~ 85°C ECCN: 3A991B1A Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8523.51.0000 Mfr: Swissbit Other Names: 604423 Base Product Number: SFSD2048 Product Status: Obsolete

Win Source Part Number: 1243179-SFSD2048N1BN1TO-E-QF-161-STD
Category: Memory Cards, Modules>Memory Cards
Series: S-200u
Speed: Class 6
Package: Tray
Standard Package: 1
Technology: SLC
Memory Type: microSD™
Memory Size: 2GB
Temperature Range - Operating: -25°C ~ 85°C
ECCN: 3A991B1A
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8523.51.0000
Mfr: Swissbit
Other Names: 604423
Base Product Number: SFSD2048
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Flash Memory Cards Flash Memory Cards
Product Number SFSD2048N1BN1TO-E-QF-161-STD-ND SFSD2048N1BN1TO-E-QF-161-STD
Product Name Memory Cards Memory Cards, Modules - Memory Cards
Memory Type MicroSD
Unlock Full Specs
to access all available technical data

Similar Products

Memory Cards - 1052-SFCA032GH1AD4TO-C-GS-236-OEM-ND - DigiKey
Specs
Memory Type CFast
Memory Size 32 GB
View Details
Memory card - 758-879/000-2108 - WAGO
Specs
Memory Type SD
View Details
2 suppliers
Memory card - CAMC-M-S-F10-V1 - Festo Corporation
Specs
Memory Type SD
View Details
2 suppliers
Industrial FIPS M.2 2280 PCIe/NVMe Gen.3 x4 SSD - SQFFCM8V4-1TDECC - Advantech
Specs
Memory Type Solid State Drive
Memory Size 1000 GB
View Details