Swissbit AG Memory Cards SFSD016GN2BM1TO-I-HG-2A1-STD

Description
Memory Card microSDHC™ 16GB Class 10, UHS Class 1 MLC
Request a Quote Datasheet
Description
Memory Card microSDHC™ 16GB Class 10, UHS Class 1 MLC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Cards - 1052-1209-ND - DigiKey
Thief River Falls, MN, United States
Memory Cards
1052-1209-ND
Memory Cards 1052-1209-ND
Memory Card microSDHC™ 16GB Class 10, UHS Class 1 MLC

Memory Card microSDHC™ 16GB Class 10, UHS Class 1 MLC

Buy Now Datasheet
Memory Cards, Modules - Memory Cards - SFSD016GN2BM1TO-I-HG-2A1-STD - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Memory Cards
SFSD016GN2BM1TO-I-HG-2A1-STD
Memory Cards, Modules - Memory Cards SFSD016GN2BM1TO-I-HG-2A1-STD
Win Source Part Number: 1243125-SFSD016GN2BM 1TO-I-HG-2A1-STD Category: Memory Cards, Modules>Memory Cards Series: S-45u Speed: Class 10, UHS Class 1 Package: Tray Standard Package: 120 Technology: MLC Memory Type: microSDHC™ Memory Size: 16GB Temperature Range - Operating: -40°C ~ 85°C ECCN: 3A991B1A Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8523.51.0000 Mfr: Swissbit Other Names: 1052-1209,605325,SFS D016GN2BM1TO-I-HG-2A 1-STD

Win Source Part Number: 1243125-SFSD016GN2BM1TO-I-HG-2A1-STD
Category: Memory Cards, Modules>Memory Cards
Series: S-45u
Speed: Class 10, UHS Class 1
Package: Tray
Standard Package: 120
Technology: MLC
Memory Type: microSDHC™
Memory Size: 16GB
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 3A991B1A
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8523.51.0000
Mfr: Swissbit
Other Names: 1052-1209,605325,SFSD016GN2BM1TO-I-HG-2A1-STD

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Flash Memory Cards Flash Memory Cards
Product Number 1052-1209-ND SFSD016GN2BM1TO-I-HG-2A1-STD
Product Name Memory Cards Memory Cards, Modules - Memory Cards
Memory Type SD™; MicroSD™
Unlock Full Specs
to access all available technical data

Similar Products

SQFlash 720 M.2 2280 PCIe/NVMe Gen.3 x2 SSD - SQF-C8BV2-256GDEDM - Advantech
Specs
Memory Type Solid State Drive
Memory Size 256 GB
View Details
Memory card - 758-879/000-2108 - WAGO
Specs
Memory Type SD™
View Details
2 suppliers
Memory Cards - 2171-CAMC-M-MS-G32-G2-ND - DigiKey
Specs
Memory Type SD™; MicroSD™
Memory Size 32 GB
View Details
Compact Flash Cards - 2863974 - RS Components, Ltd.
Specs
Memory Type CompactFlash®
Standards and Certifications RoHS
View Details