Swissbit AG Datasheets for Flash Memory Cards
Flash memory cards provide electrically erasable, programmable, read-only memory (EEPROM) that can be erased and reprogrammed in blocks instead of one byte at a time.
Flash Memory Cards: Learn more
| Product Name | Notes |
|---|---|
| Enterprise SSD U.2 (15mm) and E1.S (5.9mm/9.5mm/15mm enclosures available) Compliant to PCIe Gen 4x4 lanes, NVMe 1.4 interface User density 1.92TB, 3.84TB and 7.68TB Sequential data rates of up to... | |
| M.2 form factor 2280 to 2230 PCIe Gen3.1 / NVMe 1.3 four lanes High density Industrial 3D NAND TLC / pSLC Temperature range up to -40°C to 85°C DRAM-less /... | |
| M.2 form factor 2280 Powersafe PCIe Gen4 / NVMe 1.4 / four lanes High endurance 3D NAND TLC up to 1.92 TB Temperature range 0°C to 75°C High Performance AES256... | |
| Plug-and-Play: works with FIDO2 and U2F compatible websites and services, such as Google, Microsoft, Salesforce, Amazon Web Services, etc. Mobile: Touch-and-go authentication with NFC Portable: Slim and... | |
|
Industrial CFexpress Card, G-26, 160 GB, 3D PSLC Flash, -40°C to +85°C -- SG2600CE160GI-1TB2-1DB-STD
Industrial CFexpress Card, G-26, 320 GB, 3D PSLC Flash, -40°C to +85°C -- SG2600CE320GI-1TB2-1DB-STD
Industrial CFexpress Card, G2000, 240 GB, 3D TLC Flash, -40°C to +85°C -- SG2000CE240GI-1TB2-1DB-STD
|
Small removable PCIe card form factor 3D NAND TLC / pSLC variants PCIe 3.1 / NVMe 1.3 2 lane with HMB support End-to-End data path protection Hot plug support with... |
| << Prev |