Swissbit AG Memory Cards, Modules - Memory Cards SFSD4096N3BM1TO-E-GE-2CP-STD

Description
Win Source Part Number: 1243113-SFSD4096N3BM 1TO-E-GE-2CP-STD Category: Memory Cards, Modules>Memory Cards Series: S-46u Speed: Class 10, UHS Class 1 Package: Bulk Standard Package: 1 Technology: pSLC Memory Type: microSDHC™ Memory Size: 4GB Temperature Range - Operating: -25°C ~ 85°C ECCN: 3A991B1A Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable HTSUS: 8523.51.0000 Mfr: Swissbit Other Names: 606051 Base Product Number: SFSD4096 Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 1243113-SFSD4096N3BM 1TO-E-GE-2CP-STD Category: Memory Cards, Modules>Memory Cards Series: S-46u Speed: Class 10, UHS Class 1 Package: Bulk Standard Package: 1 Technology: pSLC Memory Type: microSDHC™ Memory Size: 4GB Temperature Range - Operating: -25°C ~ 85°C ECCN: 3A991B1A Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable HTSUS: 8523.51.0000 Mfr: Swissbit Other Names: 606051 Base Product Number: SFSD4096 Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Cards, Modules - Memory Cards - SFSD4096N3BM1TO-E-GE-2CP-STD - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Memory Cards
SFSD4096N3BM1TO-E-GE-2CP-STD
Memory Cards, Modules - Memory Cards SFSD4096N3BM1TO-E-GE-2CP-STD
Win Source Part Number: 1243113-SFSD4096N3BM 1TO-E-GE-2CP-STD Category: Memory Cards, Modules>Memory Cards Series: S-46u Speed: Class 10, UHS Class 1 Package: Bulk Standard Package: 1 Technology: pSLC Memory Type: microSDHC™ Memory Size: 4GB Temperature Range - Operating: -25°C ~ 85°C ECCN: 3A991B1A Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable HTSUS: 8523.51.0000 Mfr: Swissbit Other Names: 606051 Base Product Number: SFSD4096 Product Status: Last Time Buy

Win Source Part Number: 1243113-SFSD4096N3BM1TO-E-GE-2CP-STD
Category: Memory Cards, Modules>Memory Cards
Series: S-46u
Speed: Class 10, UHS Class 1
Package: Bulk
Standard Package: 1
Technology: pSLC
Memory Type: microSDHC™
Memory Size: 4GB
Temperature Range - Operating: -25°C ~ 85°C
ECCN: 3A991B1A
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
HTSUS: 8523.51.0000
Mfr: Swissbit
Other Names: 606051
Base Product Number: SFSD4096
Product Status: Last Time Buy

Buy Now Datasheet
Memory Cards - SFSD4096N3BM1TO-E-GE-2CP-STD-ND - DigiKey
Thief River Falls, MN, United States
Memory Card microSDHC™ 4GB Class 10, UHS Class 1 pSLC

Memory Card microSDHC™ 4GB Class 10, UHS Class 1 pSLC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Flash Memory Cards Flash Memory Cards
Product Number SFSD4096N3BM1TO-E-GE-2CP-STD SFSD4096N3BM1TO-E-GE-2CP-STD-ND
Product Name Memory Cards, Modules - Memory Cards Memory Cards
Memory Type SD™; MicroSD™
Unlock Full Specs
to access all available technical data

Similar Products

USB Sticks - 1805877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Type USB
Standards and Certifications RoHS
View Details
SQFlash CFast 640, SATA Gen. 3 (6.0Gbps) - SQF-S10U1-16G-SBE - Advantech
Specs
Memory Type SD™
Memory Size 16 GB
View Details
Allen-Bradley / Rockwell Automation
Specs
Memory Type SD™
View Details
Memory card - CAMC-M-S-F10-V1 - Festo Corporation
Specs
Memory Type SD™
View Details
2 suppliers