Swissbit AG Industrial SD Card, S-50, 256 GB, 3D TLC Flash, -25°C to +85°C SFSD256GL1AM1TB-E-VG-211-STD

Description
Industrial 3D NAND S-56 / S-58: pSLC, S-50 / S-55: TLC High IOPS rate and endurance Autonomous Data Care Management Industrial grade SD Card Power Fail protection & Read Disturb Management Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions. The SLC based S-600 / S-250 offers highest endurance and were recently introduced to offer increased longevity. The new S-52 targets automotive and video recording applications while S-50 /S-55 targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56 and especially the high endurance S-58 cards offer best cost/endurance ratio.
Request a Quote Datasheet
Description
Industrial 3D NAND S-56 / S-58: pSLC, S-50 / S-55: TLC High IOPS rate and endurance Autonomous Data Care Management Industrial grade SD Card Power Fail protection & Read Disturb Management Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions. The SLC based S-600 / S-250 offers highest endurance and were recently introduced to offer increased longevity. The new S-52 targets automotive and video recording applications while S-50 /S-55 targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56 and especially the high endurance S-58 cards offer best cost/endurance ratio.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial SD Card, S-50, 256 GB, 3D TLC Flash, -25°C to +85°C - SFSD256GL1AM1TB-E-VG-211-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial SD Card, S-50, 256 GB, 3D TLC Flash, -25°C to +85°C
SFSD256GL1AM1TB-E-VG-211-STD
Industrial SD Card, S-50, 256 GB, 3D TLC Flash, -25°C to +85°C SFSD256GL1AM1TB-E-VG-211-STD
Industrial 3D NAND S-56 / S-58: pSLC, S-50 / S-55: TLC High IOPS rate and endurance Autonomous Data Care Management Industrial grade SD Card Power Fail protection & Read Disturb Management Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions. The SLC based S-600 / S-250 offers highest endurance and were recently introduced to offer increased longevity. The new S-52 targets automotive and video recording applications while S-50 /S-55 targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56 and especially the high endurance S-58 cards offer best cost/endurance ratio.
  • Industrial 3D NAND
  • S-56 / S-58: pSLC, S-50 / S-55: TLC
  • High IOPS rate and endurance
  • Autonomous Data Care Management
  • Industrial grade SD Card
  • Power Fail protection & Read Disturb Management

Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions.

The SLC based S-600 / S-250 offers highest endurance and were recently introduced to offer increased longevity. The new S-52 targets automotive and video recording applications while S-50 /S-55 targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56 and especially the high endurance S-58 cards offer best cost/endurance ratio.

Supplier's Site Datasheet
Memory Cards - 1052-SFSD256GL1AM1TB-E-VG-211-STD-ND - DigiKey
Thief River Falls, MN, United States
MEM CD SDHC SDXC 256GB CL 10 TLC

MEM CD SDHC SDXC 256GB CL 10 TLC

Buy Now Datasheet

Technical Specifications

  Swissbit AG DigiKey
Product Category Flash Memory Cards Flash Memory Cards
Product Number SFSD256GL1AM1TB-E-VG-211-STD 1052-SFSD256GL1AM1TB-E-VG-211-STD-ND
Product Name Industrial SD Card, S-50, 256 GB, 3D TLC Flash, -25°C to +85°C Memory Cards
Memory Type SD™; 3D TLC SD™
Unlock Full Specs
to access all available technical data

Similar Products

Industrial M.2 PCIe SSD, N-26m2 (2242), 5 GB, 3D PSLC Flash, -40°C to +85°C - SFPC005GM1EC1TO-I-5E-12P-STD - Swissbit AG
Specs
Memory Type Solid State Drive; 3D PSLC
Memory Size 5 GB
Transfer Speed 297 MB/sec
View Details
Industrial Compact Flash Card, C-500, 64 GB, SLC Flash, 0°C to +70°C - SFCF064GH1AF4TO-C-QT-527-STD - Swissbit AG
Specs
Memory Type CompactFlash®; SLC
Memory Size 64 GB
Transfer Speed 64 MB/sec
View Details
Industrial CFexpress Card, G-26, 5 GB, 3D PSLC Flash, -40°C to +85°C - SFCE005GW1EB1TO-I-5E-11P-STD - Swissbit AG
Specs
Memory Type 3D PSLC
Memory Size 5 GB
Transfer Speed 298 MB/sec
View Details
2 suppliers
Industrial BGA PCIe SSD, EN-20, 120 GB, 3D TLC Flash, -40°C to +85°C - SFEN120GB2EC4TO-I-5E-231-STD - Swissbit AG
Specs
Memory Type 3D TLC
Memory Size 120 GB
Transfer Speed 1180 MB/sec
View Details