Swissbit AG Industrial SD Card, S-52, 64 GB, 3D TLC Flash, -40°C to +85°C SFSD064GL2AM1TO-I-6F-2A1-STD

Description
Industrial 3D TLC NAND Optimized for read-only applications (automotive) or sequential write intensive workload (video recording) AEC-Q100-3 automotive standard Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions. The SLC based S-600 / S-250 offers highest endurance and were recently introduced to offer increased longevity. The new S-52 targets automotive and video recording applications while S-50 /S-55 targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56 and especially the high endurance S-58 cards offer best cost/endurance ratio.
Request a Quote
Description
Industrial 3D TLC NAND Optimized for read-only applications (automotive) or sequential write intensive workload (video recording) AEC-Q100-3 automotive standard Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions. The SLC based S-600 / S-250 offers highest endurance and were recently introduced to offer increased longevity. The new S-52 targets automotive and video recording applications while S-50 /S-55 targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56 and especially the high endurance S-58 cards offer best cost/endurance ratio.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SFSD064GL2AM1TO-I-6F-2A1-STD is an industrial-grade SDXC memory card with 64 GBytes capacity, built for embedded applications requiring high reliability and extended temperature operation. It conforms to the standard SD memory card form factor of 32.0mm x 24.0mm x 2.1mm and includes a write protect slider. Operable from -40 °C to 85 °C, it is AEC-Q100 Grade 3 qualified and supports UHS-I interface with sequential read performance up to 94 MBytes/s and write performance up to 84 MBytes/s. The card is preformatted with exFAT, complies with SD specification 6.10, and features advanced ECC, wear leveling, read disturb management, and data care algorithms for extended endurance. It supports 2.7V to 3.6V operation and is rated for up to 20,000 insertions. Data retention is specified as 10 years at life begin and 1 year at life end.

Datasheet Summary
Powered by GS/AI

The SFSD064GL2AM1TO-I-6F-2A1-STD is an industrial-grade SDXC memory card with 64 GBytes capacity, built for embedded applications requiring high reliability and extended temperature operation. It conforms to the standard SD memory card form factor of 32.0mm x 24.0mm x 2.1mm and includes a write protect slider. Operable from -40 °C to 85 °C, it is AEC-Q100 Grade 3 qualified and supports UHS-I interface with sequential read performance up to 94 MBytes/s and write performance up to 84 MBytes/s. The card is preformatted with exFAT, complies with SD specification 6.10, and features advanced ECC, wear leveling, read disturb management, and data care algorithms for extended endurance. It supports 2.7V to 3.6V operation and is rated for up to 20,000 insertions. Data retention is specified as 10 years at life begin and 1 year at life end.

Suppliers

Company
Product
Description
Supplier Links
Industrial SD Card, S-52, 64 GB, 3D TLC Flash, -40°C to +85°C - SFSD064GL2AM1TO-I-6F-2A1-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial SD Card, S-52, 64 GB, 3D TLC Flash, -40°C to +85°C
SFSD064GL2AM1TO-I-6F-2A1-STD
Industrial SD Card, S-52, 64 GB, 3D TLC Flash, -40°C to +85°C SFSD064GL2AM1TO-I-6F-2A1-STD
Industrial 3D TLC NAND Optimized for read-only applications (automotive) or sequential write intensive workload (video recording) AEC-Q100-3 automotive standard Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions. The SLC based S-600 / S-250 offers highest endurance and were recently introduced to offer increased longevity. The new S-52 targets automotive and video recording applications while S-50 /S-55 targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56 and especially the high endurance S-58 cards offer best cost/endurance ratio.
  • Industrial 3D TLC NAND
  • Optimized for read-only applications (automotive) or sequential write intensive workload (video recording)
  • AEC-Q100-3 automotive standard

Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions.

The SLC based S-600 / S-250 offers highest endurance and were recently introduced to offer increased longevity. The new S-52 targets automotive and video recording applications while S-50 /S-55 targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56 and especially the high endurance S-58 cards offer best cost/endurance ratio.

Supplier's Site Datasheet
Memory Cards - 1052-SFSD064GL2AM1TO-I-6F-2A1-STD-ND - DigiKey
Thief River Falls, MN, United States
MEM CD SDHC SDXC 64GB 10UHS 1TLC

MEM CD SDHC SDXC 64GB 10UHS 1TLC

Buy Now Datasheet

Technical Specifications

  Swissbit AG DigiKey
Product Category Flash Memory Cards Flash Memory Cards
Product Number SFSD064GL2AM1TO-I-6F-2A1-STD 1052-SFSD064GL2AM1TO-I-6F-2A1-STD-ND
Product Name Industrial SD Card, S-52, 64 GB, 3D TLC Flash, -40°C to +85°C Memory Cards
Memory Type SD™; 3D TLC SD™
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Embedded MMC, EM-26, 32 GB, PSLC Flash, -40°C to +85°C - SFEM032GB1EA1TO-I-HG-12P-STD - Swissbit AG
Specs
Memory Type PSLC
Memory Size 32 GB
Transfer Speed 235 MB/sec
View Details
Memory Cards - 1052-SFCA064GH1AO4TO-I-QC-216-STD-ND - DigiKey
Specs
Memory Type CFast
Memory Size 64 GB
View Details
Memory Cards - 1052-SFCA064GH1AD4TO-I-LT-23P-SA2-ND - DigiKey
Specs
Memory Type CFast
Memory Size 64 GB
View Details
Industrial CFexpress Card, G-26, 10 GB, 3D PSLC Flash, -40°C to +85°C - SFCE010GW1EB1TO-I-5E-11P-STD - Swissbit AG
Specs
Memory Type 3D PSLC
Memory Size 10 GB
Transfer Speed 296 MB/sec
View Details
2 suppliers