Swissbit AG Industrial SD Card, S-56, 128 GB, 3D PSLC Flash, -25°C to +85°C SFSD128GL1AM1TB-E-WK-21P-STD

Description
Industrial 3D NAND S-56 / S-58: pSLC, S-50 / S-55: TLC High IOPS rate and endurance Autonomous Data Care Management Industrial grade SD Card Power Fail protection & Read Disturb Management Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions. The SLC based S-600 / S-250 offers highest endurance and were recently introduced to offer increased longevity. The new S-52 targets automotive and video recording applications while S-50 /S-55 targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56 and especially the high endurance S-58 cards offer best cost/endurance ratio.
Request a Quote
Description
Industrial 3D NAND S-56 / S-58: pSLC, S-50 / S-55: TLC High IOPS rate and endurance Autonomous Data Care Management Industrial grade SD Card Power Fail protection & Read Disturb Management Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions. The SLC based S-600 / S-250 offers highest endurance and were recently introduced to offer increased longevity. The new S-52 targets automotive and video recording applications while S-50 /S-55 targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56 and especially the high endurance S-58 cards offer best cost/endurance ratio.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SFSD128GL1AM1TB-E-WK-21P-STD is an industrial-grade SDHC/SDXC memory card with 128 GB capacity, using 3D pSLC flash for high endurance. It fits the standard SD form factor of 32.0 mm × 24.0 mm × 2.1 mm and includes a write protect slider. The card supports UHS-I interface with sequential read up to 95 MB/s and write up to 90 MB/s, and operates over -40 °C to 85 °C. It complies with SD specification 6.10, supporting Speed Class 10, U3, V30, and A2, and is preformatted with FAT32/exFAT. Power supply is 2.7-3.6 V. It features advanced ECC, wear leveling, read disturb management, and data care management for reliability in high-write applications. Manufactured under TS 16949, it is RoHS and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SFSD128GL1AM1TB-E-WK-21P-STD is an industrial-grade SDHC/SDXC memory card with 128 GB capacity, using 3D pSLC flash for high endurance. It fits the standard SD form factor of 32.0 mm × 24.0 mm × 2.1 mm and includes a write protect slider. The card supports UHS-I interface with sequential read up to 95 MB/s and write up to 90 MB/s, and operates over -40 °C to 85 °C. It complies with SD specification 6.10, supporting Speed Class 10, U3, V30, and A2, and is preformatted with FAT32/exFAT. Power supply is 2.7-3.6 V. It features advanced ECC, wear leveling, read disturb management, and data care management for reliability in high-write applications. Manufactured under TS 16949, it is RoHS and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
Industrial SD Card, S-56, 128 GB, 3D PSLC Flash, -25°C to +85°C - SFSD128GL1AM1TB-E-WK-21P-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial SD Card, S-56, 128 GB, 3D PSLC Flash, -25°C to +85°C
SFSD128GL1AM1TB-E-WK-21P-STD
Industrial SD Card, S-56, 128 GB, 3D PSLC Flash, -25°C to +85°C SFSD128GL1AM1TB-E-WK-21P-STD
Industrial 3D NAND S-56 / S-58: pSLC, S-50 / S-55: TLC High IOPS rate and endurance Autonomous Data Care Management Industrial grade SD Card Power Fail protection & Read Disturb Management Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions. The SLC based S-600 / S-250 offers highest endurance and were recently introduced to offer increased longevity. The new S-52 targets automotive and video recording applications while S-50 /S-55 targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56 and especially the high endurance S-58 cards offer best cost/endurance ratio.
  • Industrial 3D NAND
  • S-56 / S-58: pSLC, S-50 / S-55: TLC
  • High IOPS rate and endurance
  • Autonomous Data Care Management
  • Industrial grade SD Card
  • Power Fail protection & Read Disturb Management

Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions.

The SLC based S-600 / S-250 offers highest endurance and were recently introduced to offer increased longevity. The new S-52 targets automotive and video recording applications while S-50 /S-55 targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56 and especially the high endurance S-58 cards offer best cost/endurance ratio.

Supplier's Site Datasheet
Memory Cards - 1052-SFSD128GL1AM1TB-E-WK-21P-STD-ND - DigiKey
Thief River Falls, MN, United States
MEM CRD SDHCSDXC 128GB CL10 PSLC

MEM CRD SDHCSDXC 128GB CL10 PSLC

Buy Now Datasheet

Technical Specifications

  Swissbit AG DigiKey
Product Category Flash Memory Cards Flash Memory Cards
Product Number SFSD128GL1AM1TB-E-WK-21P-STD 1052-SFSD128GL1AM1TB-E-WK-21P-STD-ND
Product Name Industrial SD Card, S-56, 128 GB, 3D PSLC Flash, -25°C to +85°C Memory Cards
Memory Type SD™; 3D PSLC SD™
Unlock Full Specs
to access all available technical data

Similar Products

Memory Cards - 1052-SFCF032GH1AF2TO-C-GS-527-STD-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 32 GB
View Details
Industrial M.2 PCIe SSD, N-26m2 (2242), 10 GB, 3D PSLC Flash, -40°C to +85°C - SFPC010GM1EC1TO-I-5E-11P-STD - Swissbit AG
Specs
Memory Type Solid State Drive; 3D PSLC
Memory Size 10 GB
Transfer Speed 297 MB/sec
View Details
Industrial BGA PCIe SSD, EN-20, 15 GB, 3D TLC Flash, -40°C to +85°C - SFEN015GB2EC1TO-I-5E-231-STD - Swissbit AG
Specs
Memory Type 3D TLC
Memory Size 15 GB
Transfer Speed 297 MB/sec
View Details