Swissbit AG Industrial SD Card, S-50, 256 GB, 3D TLC Flash, -40°C to +85°C SFSD256GL1AM1TB-I-VG-211-STD

Description
Industrial 3D NAND S-56 / S-58: pSLC, S-50 / S-55: TLC High IOPS rate and endurance Autonomous Data Care Management Industrial grade SD Card Power Fail protection & Read Disturb Management Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions. The SLC based S-600 / S-250 offers highest endurance and were recently introduced to offer increased longevity. The new S-52 targets automotive and video recording applications while S-50 /S-55 targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56 and especially the high endurance S-58 cards offer best cost/endurance ratio.
Request a Quote
Description
Industrial 3D NAND S-56 / S-58: pSLC, S-50 / S-55: TLC High IOPS rate and endurance Autonomous Data Care Management Industrial grade SD Card Power Fail protection & Read Disturb Management Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions. The SLC based S-600 / S-250 offers highest endurance and were recently introduced to offer increased longevity. The new S-52 targets automotive and video recording applications while S-50 /S-55 targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56 and especially the high endurance S-58 cards offer best cost/endurance ratio.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SFSD256GL1AM1TB-I-VG-211-STD is an industrial-grade SDHC/SDXC memory card with 256 GBytes capacity, featuring 3D TLC flash and UHS-I interface. It conforms to the standard SD memory card form factor of 32.0mm x 24.0mm x 2.1mm and includes a write protect slider. Operating temperature ranges from -40 °C to 85 °C, with storage temperatures up to 100 °C, and it operates at 2.7 to 3.6V. Sequential read performance reaches up to 98 MBytes/s, and sequential write performance reaches up to 39 MBytes/s. The card complies with SD specification 6.10, supporting Speed Class 10, U3, V30, and A2, and includes advanced ECC, wear leveling, read disturb management, and data care management for high reliability in demanding applications. It is RoHS and REACH compliant, manufactured in a TS 16949 certified facility, and supports up to 20,000 insertions.

Datasheet Summary
Powered by GS/AI

The SFSD256GL1AM1TB-I-VG-211-STD is an industrial-grade SDHC/SDXC memory card with 256 GBytes capacity, featuring 3D TLC flash and UHS-I interface. It conforms to the standard SD memory card form factor of 32.0mm x 24.0mm x 2.1mm and includes a write protect slider. Operating temperature ranges from -40 °C to 85 °C, with storage temperatures up to 100 °C, and it operates at 2.7 to 3.6V. Sequential read performance reaches up to 98 MBytes/s, and sequential write performance reaches up to 39 MBytes/s. The card complies with SD specification 6.10, supporting Speed Class 10, U3, V30, and A2, and includes advanced ECC, wear leveling, read disturb management, and data care management for high reliability in demanding applications. It is RoHS and REACH compliant, manufactured in a TS 16949 certified facility, and supports up to 20,000 insertions.

Suppliers

Company
Product
Description
Supplier Links
Industrial SD Card, S-50, 256 GB, 3D TLC Flash, -40°C to +85°C - SFSD256GL1AM1TB-I-VG-211-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial SD Card, S-50, 256 GB, 3D TLC Flash, -40°C to +85°C
SFSD256GL1AM1TB-I-VG-211-STD
Industrial SD Card, S-50, 256 GB, 3D TLC Flash, -40°C to +85°C SFSD256GL1AM1TB-I-VG-211-STD
Industrial 3D NAND S-56 / S-58: pSLC, S-50 / S-55: TLC High IOPS rate and endurance Autonomous Data Care Management Industrial grade SD Card Power Fail protection & Read Disturb Management Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions. The SLC based S-600 / S-250 offers highest endurance and were recently introduced to offer increased longevity. The new S-52 targets automotive and video recording applications while S-50 /S-55 targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56 and especially the high endurance S-58 cards offer best cost/endurance ratio.
  • Industrial 3D NAND
  • S-56 / S-58: pSLC, S-50 / S-55: TLC
  • High IOPS rate and endurance
  • Autonomous Data Care Management
  • Industrial grade SD Card
  • Power Fail protection & Read Disturb Management

Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions.

The SLC based S-600 / S-250 offers highest endurance and were recently introduced to offer increased longevity. The new S-52 targets automotive and video recording applications while S-50 /S-55 targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56 and especially the high endurance S-58 cards offer best cost/endurance ratio.

Supplier's Site Datasheet
Memory Cards - 1052-SFSD256GL1AM1TB-I-VG-211-STD-ND - DigiKey
Thief River Falls, MN, United States
MEM CD SDHC SDXC 256GB CL 10 TLC

MEM CD SDHC SDXC 256GB CL 10 TLC

Buy Now Datasheet

Technical Specifications

  Swissbit AG DigiKey
Product Category Flash Memory Cards Flash Memory Cards
Product Number SFSD256GL1AM1TB-I-VG-211-STD 1052-SFSD256GL1AM1TB-I-VG-211-STD-ND
Product Name Industrial SD Card, S-50, 256 GB, 3D TLC Flash, -40°C to +85°C Memory Cards
Memory Type SD™; 3D TLC SD™
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Compact Flash Card, C-300 Longevity, 512 MB, SLC Flash, -40°C to +85°C - SFCF0512H1BK1MT-I-MS-553-SMA - Swissbit AG
Specs
Memory Type CompactFlash®; SLC
Transfer Speed 22 MB/sec
Options Embedded; Ruggedized
View Details
2 suppliers
Industrial M.2 PCIe SSD, N-26m2 (2242), 5 GB, 3D PSLC Flash, 0°C to +70°C - SFPC005GM1EC1TO-C-5E-12P-STD - Swissbit AG
Specs
Memory Type Solid State Drive; 3D PSLC
Memory Size 5 GB
Transfer Speed 297 MB/sec
View Details
Industrial Compact Flash Card, C-500, 2 GB, SLC Flash, 0°C to +70°C - SFCF2048H1AF2TO-C-DS-527-STD - Swissbit AG
Specs
Memory Type CompactFlash®; SLC
Memory Size 2 GB
Transfer Speed 62 MB/sec
View Details
2 suppliers