Swissbit AG Industrial Embedded USB module, U-450, 2 GB, SLC Flash, -40°C to +85°C SFUI2048J2AB2TO-I-MS-2A1-STD

Description
USB 2.0 U-450 SLC based NAND U-48 3D NAND pSLC Page based FTL for high endurance Oval mounting hole for mechanical stress reduction Industrial temp. range -40°C to 85°C and 0°C to 70°C Standard and low profile connector Swissbit’s embedded USB Flash Module (UFM) provide a wide density range of USB 2.0 storage solutions in a small form factor. The UFM is an ideal solution for applications that require high-quality and high reliability. Typical applications include data logging or boot drives for embedded application and netcom systems. The 10-pin USB connector on a PCB support different pitch size 2.00 mm and 2.54 mm. The drive operates at 5V ±10% or 3.3V ±5% (optional). The UFM is also backward compatible with Revision 1.1 and can be used with operating systems that support USB Mass Storage Class Specification and bulk transfers.
Request a Quote
Description
USB 2.0 U-450 SLC based NAND U-48 3D NAND pSLC Page based FTL for high endurance Oval mounting hole for mechanical stress reduction Industrial temp. range -40°C to 85°C and 0°C to 70°C Standard and low profile connector Swissbit’s embedded USB Flash Module (UFM) provide a wide density range of USB 2.0 storage solutions in a small form factor. The UFM is an ideal solution for applications that require high-quality and high reliability. Typical applications include data logging or boot drives for embedded application and netcom systems. The 10-pin USB connector on a PCB support different pitch size 2.00 mm and 2.54 mm. The drive operates at 5V ±10% or 3.3V ±5% (optional). The UFM is also backward compatible with Revision 1.1 and can be used with operating systems that support USB Mass Storage Class Specification and bulk transfers.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The U-450 series is an industrial-grade USB 2.0 flash drive module with SLC NAND flash, designed for embedded applications requiring high reliability and extended temperature operation. It features a 10-pin USB connector with 2.54mm or 2.00mm pitch and dimensions of 26.65mm x 36.8mm. The module supports operating temperatures from -40°C to 85°C and operates at 3.3V ±5% or 5V ±10%. It delivers sequential read performance up to 36 MBytes/s and sequential write performance up to 26 MBytes/s, with hardware BCH ECC for up to 60-bit correction per 1024 bytes. Data retention is rated at 10 years at life begin and 1 year at life end, with an MTBF exceeding 3,000,000 hours at 25°C. The drive complies with USB 2.0 High-Speed specification and is backward compatible with USB 1.1.

Datasheet Summary
Powered by GS/AI

The U-450 series is an industrial-grade USB 2.0 flash drive module with SLC NAND flash, designed for embedded applications requiring high reliability and extended temperature operation. It features a 10-pin USB connector with 2.54mm or 2.00mm pitch and dimensions of 26.65mm x 36.8mm. The module supports operating temperatures from -40°C to 85°C and operates at 3.3V ±5% or 5V ±10%. It delivers sequential read performance up to 36 MBytes/s and sequential write performance up to 26 MBytes/s, with hardware BCH ECC for up to 60-bit correction per 1024 bytes. Data retention is rated at 10 years at life begin and 1 year at life end, with an MTBF exceeding 3,000,000 hours at 25°C. The drive complies with USB 2.0 High-Speed specification and is backward compatible with USB 1.1.

Suppliers

Company
Product
Description
Supplier Links
Industrial Embedded USB module, U-450, 2 GB, SLC Flash, -40°C to +85°C - SFUI2048J2AB2TO-I-MS-2A1-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial Embedded USB module, U-450, 2 GB, SLC Flash, -40°C to +85°C
SFUI2048J2AB2TO-I-MS-2A1-STD
Industrial Embedded USB module, U-450, 2 GB, SLC Flash, -40°C to +85°C SFUI2048J2AB2TO-I-MS-2A1-STD
USB 2.0 U-450 SLC based NAND U-48 3D NAND pSLC Page based FTL for high endurance Oval mounting hole for mechanical stress reduction Industrial temp. range -40°C to 85°C and 0°C to 70°C Standard and low profile connector Swissbit’s embedded USB Flash Module (UFM) provide a wide density range of USB 2.0 storage solutions in a small form factor. The UFM is an ideal solution for applications that require high-quality and high reliability. Typical applications include data logging or boot drives for embedded application and netcom systems. The 10-pin USB connector on a PCB support different pitch size 2.00 mm and 2.54 mm. The drive operates at 5V ±10% or 3.3V ±5% (optional). The UFM is also backward compatible with Revision 1.1 and can be used with operating systems that support USB Mass Storage Class Specification and bulk transfers.
  • USB 2.0
  • U-450 SLC based NAND
    U-48 3D NAND pSLC
  • Page based FTL for high endurance
  • Oval mounting hole for mechanical stress reduction
  • Industrial temp. range -40°C to 85°C and 0°C to 70°C
  • Standard and low profile connector

Swissbit’s embedded USB Flash Module (UFM) provide a wide density range of USB 2.0 storage solutions in a small form factor. The UFM is an ideal solution for applications that require high-quality and high reliability. Typical applications include data logging or boot drives for embedded application and netcom systems.
The 10-pin USB connector on a PCB support different pitch size 2.00 mm and 2.54 mm.

The drive operates at 5V ±10% or 3.3V ±5% (optional). The UFM is also backward compatible with Revision 1.1 and can be used with operating systems that support USB Mass Storage Class Specification and bulk transfers.

Supplier's Site Datasheet

Technical Specifications

  Swissbit AG
Product Category Flash Memory Cards
Product Number SFUI2048J2AB2TO-I-MS-2A1-STD
Product Name Industrial Embedded USB module, U-450, 2 GB, SLC Flash, -40°C to +85°C
Memory Type USB; SLC
Unlock Full Specs
to access all available technical data

Similar Products

Memory Cards - 1052-SFCF032GH1AF2TO-C-QT-537-STD-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 32 GB
View Details
Memory Cards - 1052-1373-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 32 GB
View Details
Industrial Compact Flash Card, C-500, 1 GB, SLC Flash, -40°C to +85°C - SFCF1024H1AF2TO-I-MS-527-STD - Swissbit AG
Specs
Memory Type CompactFlash®; SLC
Memory Size 1 GB
Transfer Speed 64 MB/sec
View Details
3 suppliers