Swissbit AG Industrial SD Card, S-50, 16 GB, 3D TLC Flash, -25°C to +85°C SFSD016GL2AM1TO-E-5E-221-STD

Description
Industrial 3D NAND S-56 / S-58: pSLC, S-50 / S-55: TLC High IOPS rate and endurance Autonomous Data Care Management Industrial grade SD Card Power Fail protection & Read Disturb Management Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions. The SLC based S-600 / S-250 offers highest endurance and were recently introduced to offer increased longevity. The new S-52 targets automotive and video recording applications while S-50 /S-55 targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56 and especially the high endurance S-58 cards offer best cost/endurance ratio.
Request a Quote Datasheet
Description
Industrial 3D NAND S-56 / S-58: pSLC, S-50 / S-55: TLC High IOPS rate and endurance Autonomous Data Care Management Industrial grade SD Card Power Fail protection & Read Disturb Management Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions. The SLC based S-600 / S-250 offers highest endurance and were recently introduced to offer increased longevity. The new S-52 targets automotive and video recording applications while S-50 /S-55 targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56 and especially the high endurance S-58 cards offer best cost/endurance ratio.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial SD Card, S-50, 16 GB, 3D TLC Flash, -25°C to +85°C - SFSD016GL2AM1TO-E-5E-221-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial SD Card, S-50, 16 GB, 3D TLC Flash, -25°C to +85°C
SFSD016GL2AM1TO-E-5E-221-STD
Industrial SD Card, S-50, 16 GB, 3D TLC Flash, -25°C to +85°C SFSD016GL2AM1TO-E-5E-221-STD
Industrial 3D NAND S-56 / S-58: pSLC, S-50 / S-55: TLC High IOPS rate and endurance Autonomous Data Care Management Industrial grade SD Card Power Fail protection & Read Disturb Management Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions. The SLC based S-600 / S-250 offers highest endurance and were recently introduced to offer increased longevity. The new S-52 targets automotive and video recording applications while S-50 /S-55 targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56 and especially the high endurance S-58 cards offer best cost/endurance ratio.
  • Industrial 3D NAND
  • S-56 / S-58: pSLC, S-50 / S-55: TLC
  • High IOPS rate and endurance
  • Autonomous Data Care Management
  • Industrial grade SD Card
  • Power Fail protection & Read Disturb Management

Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions.

The SLC based S-600 / S-250 offers highest endurance and were recently introduced to offer increased longevity. The new S-52 targets automotive and video recording applications while S-50 /S-55 targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56 and especially the high endurance S-58 cards offer best cost/endurance ratio.

Supplier's Site Datasheet
Memory Cards - 1052-SFSD016GL2AM1TO-E-5E-221-STD-ND - DigiKey
Thief River Falls, MN, United States
Memory Card SDHC™, SDXC™ 16GB Class 10, UHS Class 1 TLC

Memory Card SDHC™, SDXC™ 16GB Class 10, UHS Class 1 TLC

Buy Now Datasheet

Technical Specifications

  Swissbit AG DigiKey
Product Category Flash Memory Cards Flash Memory Cards
Product Number SFSD016GL2AM1TO-E-5E-221-STD 1052-SFSD016GL2AM1TO-E-5E-221-STD-ND
Product Name Industrial SD Card, S-50, 16 GB, 3D TLC Flash, -25°C to +85°C Memory Cards
Memory Type SD™; 3D TLC SD™
Unlock Full Specs
to access all available technical data

Similar Products

Industrial M.2 PCIe SSD, N-20m2 (2280), 15 GB, 3D TLC Flash, -40°C to +85°C - SFPC015GM1EC1TO-I-5E-516-STD - Swissbit AG
Specs
Memory Type Solid State Drive; 3D TLC
Memory Size 15 GB
Transfer Speed 297 MB/sec
View Details
Industrial BGA PCIe SSD, EN-20, 240 GB, 3D TLC Flash, -40°C to +85°C - SFEN240GB2EC4TO-I-6F-221-STD - Swissbit AG
Specs
Memory Type 3D TLC
Memory Size 240 GB
Transfer Speed 1770 MB/sec
View Details
Industrial CFast Card, F-66, 4 GB, PSLC Flash, -40°C to +85°C - SFCA004GH3AA1TO-I-GS-22P-STD - Swissbit AG
Specs
Memory Type PSLC
Memory Size 4 GB
Transfer Speed 150 MB/sec
View Details
2 suppliers