Swissbit AG Industrial microSD Card, S-56u, 32 GB, 3D PSLC Flash, -40°C to +85°C SFSD032GN1AM1TB-I-EF-21P-STD

Description
Industrial 3D NAND S-56u / S-58u: pSLC, S-50u / S-55u: TLC High IOPS rate and endurance Autonomous Data Care Management Industrial grade SD Card Power Fail protection & Read Disturb Management Full SD SPI mode Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions. The SLC based S-600u / S-250u offers highest endurance and were recently introduced to offer increased longevity. The new S-52u targets automotive and video recording applications while S-50u /S-55u targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56u and especially the high endurance S-58u cards offer best cost/endurance ratio.
Request a Quote
Description
Industrial 3D NAND S-56u / S-58u: pSLC, S-50u / S-55u: TLC High IOPS rate and endurance Autonomous Data Care Management Industrial grade SD Card Power Fail protection & Read Disturb Management Full SD SPI mode Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions. The SLC based S-600u / S-250u offers highest endurance and were recently introduced to offer increased longevity. The new S-52u targets automotive and video recording applications while S-50u /S-55u targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56u and especially the high endurance S-58u cards offer best cost/endurance ratio.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Industrial microSD Card S-56u, part number SFSD032GN1AM1TB-I-EF-21P-STD, from Swissbit NA Inc. features a capacity of 32 GB and utilizes 3D pSLC flash technology. It is designed for high reliability in demanding industrial applications, supporting an operating temperature range of -40 °C to +85 °C. The card complies with the SD Memory Card specification 6.10, offering UHS-I interface capabilities with a speed class of 10/U3/V30/A2. Performance specifications include sequential read speeds of up to 95 MB/s and write speeds of up to 83 MB/s. The card is preformatted with FAT32/exFAT and supports SD SPI mode. It incorporates advanced error correction code (ECC) and features such as wear leveling and data care management to enhance data integrity and longevity. The product is RoHS and REACH compliant, ensuring it meets environmental standards. With a mean time between failure (MTBF) exceeding 3,000,000 hours and a data retention period of 10 years at the beginning of its life, the S-56u is optimized for applications requiring high endurance and reliability, such as data logging and medical devices. The card is manufactured in a TS 16949 certified facility, ensuring quality and consistency in production.

Datasheet Summary
Powered by GS/AI

The Industrial microSD Card S-56u, part number SFSD032GN1AM1TB-I-EF-21P-STD, from Swissbit NA Inc. features a capacity of 32 GB and utilizes 3D pSLC flash technology. It is designed for high reliability in demanding industrial applications, supporting an operating temperature range of -40 °C to +85 °C. The card complies with the SD Memory Card specification 6.10, offering UHS-I interface capabilities with a speed class of 10/U3/V30/A2. Performance specifications include sequential read speeds of up to 95 MB/s and write speeds of up to 83 MB/s. The card is preformatted with FAT32/exFAT and supports SD SPI mode. It incorporates advanced error correction code (ECC) and features such as wear leveling and data care management to enhance data integrity and longevity. The product is RoHS and REACH compliant, ensuring it meets environmental standards. With a mean time between failure (MTBF) exceeding 3,000,000 hours and a data retention period of 10 years at the beginning of its life, the S-56u is optimized for applications requiring high endurance and reliability, such as data logging and medical devices. The card is manufactured in a TS 16949 certified facility, ensuring quality and consistency in production.

Suppliers

Company
Product
Description
Supplier Links
Industrial microSD Card, S-56u, 32 GB, 3D PSLC Flash, -40°C to +85°C - SFSD032GN1AM1TB-I-EF-21P-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial microSD Card, S-56u, 32 GB, 3D PSLC Flash, -40°C to +85°C
SFSD032GN1AM1TB-I-EF-21P-STD
Industrial microSD Card, S-56u, 32 GB, 3D PSLC Flash, -40°C to +85°C SFSD032GN1AM1TB-I-EF-21P-STD
Industrial 3D NAND S-56u / S-58u: pSLC, S-50u / S-55u: TLC High IOPS rate and endurance Autonomous Data Care Management Industrial grade SD Card Power Fail protection & Read Disturb Management Full SD SPI mode Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions. The SLC based S-600u / S-250u offers highest endurance and were recently introduced to offer increased longevity. The new S-52u targets automotive and video recording applications while S-50u /S-55u targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56u and especially the high endurance S-58u cards offer best cost/endurance ratio.
  • Industrial 3D NAND
  • S-56u / S-58u: pSLC, S-50u / S-55u: TLC
  • High IOPS rate and endurance
  • Autonomous Data Care Management
  • Industrial grade SD Card
  • Power Fail protection & Read Disturb Management
  • Full SD SPI mode

Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions.

The SLC based S-600u / S-250u offers highest endurance and were recently introduced to offer increased longevity. The new S-52u targets automotive and video recording applications while S-50u /S-55u targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56u and especially the high endurance S-58u cards offer best cost/endurance ratio.

Supplier's Site Datasheet
Memory Cards - 1052-SFSD032GN1AM1TB-I-EF-21P-STD-ND - DigiKey
Thief River Falls, MN, United States
MEM CRD MICSDHC SDXC 32GB 10PSLC

MEM CRD MICSDHC SDXC 32GB 10PSLC

Buy Now Datasheet

Technical Specifications

  Swissbit AG DigiKey
Product Category Flash Memory Cards Flash Memory Cards
Product Number SFSD032GN1AM1TB-I-EF-21P-STD 1052-SFSD032GN1AM1TB-I-EF-21P-STD-ND
Product Name Industrial microSD Card, S-56u, 32 GB, 3D PSLC Flash, -40°C to +85°C Memory Cards
Memory Type MicroSD™; 3D PSLC SD™; MicroSD™
Unlock Full Specs
to access all available technical data

Similar Products

Memory Cards - 1052-SFCA016GH1AD2TO-I-GS-226-STD-ND - DigiKey
Specs
Memory Type CFast
Memory Size 16 GB
View Details
Industrial Embedded MMC, EM-26, 2 GB, PSLC Flash, -40°C to +85°C - SFEM2048B1EA1TO-I-GE-12P-STD - Swissbit AG
Specs
Memory Type PSLC
Memory Size 2 GB
Transfer Speed 240 MB/sec
View Details
Industrial M.2 PCIe SSD, N-26m2 (2242), 20 GB, 3D PSLC Flash, 0°C to +70°C - SFPC020GM1EC2TO-C-5E-12P-STD - Swissbit AG
Specs
Memory Type Solid State Drive; 3D PSLC
Memory Size 20 GB
Transfer Speed 594 MB/sec
View Details
Memory Cards - 1052-SFCA064GH1AK1TO-I-6B-21E-STD-ND - DigiKey
Specs
Memory Type CFast
Memory Size 64 GB
View Details