Swissbit AG Memory Cards SFSD016GL1BM1TO-E-QG-221-STD

Description
Memory Card SDHC™ 16GB Class 10, UHS Class 1 SLC
Request a Quote Datasheet
Description
Memory Card SDHC™ 16GB Class 10, UHS Class 1 SLC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Cards - SFSD016GL1BM1TO-E-QG-221-STD-ND - DigiKey
Thief River Falls, MN, United States
Memory Card SDHC™ 16GB Class 10, UHS Class 1 SLC

Memory Card SDHC™ 16GB Class 10, UHS Class 1 SLC

Buy Now Datasheet
Memory Cards, Modules - Memory Cards - SFSD016GL1BM1TO-E-QG-221-STD - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Memory Cards
SFSD016GL1BM1TO-E-QG-221-STD
Memory Cards, Modules - Memory Cards SFSD016GL1BM1TO-E-QG-221-STD
Win Source Part Number: 1243150-SFSD016GL1BM 1TO-E-QG-221-STD Category: Memory Cards, Modules>Memory Cards Series: S-450 Speed: Class 10, UHS Class 1 Package: Bulk Standard Package: 1 Technology: SLC Memory Type: SDHC™ Memory Size: 16GB Temperature Range - Operating: -25°C ~ 85°C ECCN: 3A991B1A Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable HTSUS: 8523.51.0000 Mfr: Swissbit Other Names: 604932 Base Product Number: SFSD016 Product Status: Last Time Buy

Win Source Part Number: 1243150-SFSD016GL1BM1TO-E-QG-221-STD
Category: Memory Cards, Modules>Memory Cards
Series: S-450
Speed: Class 10, UHS Class 1
Package: Bulk
Standard Package: 1
Technology: SLC
Memory Type: SDHC™
Memory Size: 16GB
Temperature Range - Operating: -25°C ~ 85°C
ECCN: 3A991B1A
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
HTSUS: 8523.51.0000
Mfr: Swissbit
Other Names: 604932
Base Product Number: SFSD016
Product Status: Last Time Buy

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Flash Memory Cards Flash Memory Cards
Product Number SFSD016GL1BM1TO-E-QG-221-STD-ND SFSD016GL1BM1TO-E-QG-221-STD
Product Name Memory Cards Memory Cards, Modules - Memory Cards
Memory Type SD™
Unlock Full Specs
to access all available technical data

Similar Products

SQFlash 640 M.2 2280 SATA SSD, SATA Gen. 3 (6.0Gbps) - AMF-SM8V1-64GDSBC - Advantech
Specs
Memory Type Solid State Drive
Memory Size 64 GB
View Details
Specs
Memory Type SD™
View Details
Memory card - CAMC-M-S-F10-V1 - Festo Corporation
Specs
Memory Type SD™
View Details
2 suppliers