Memory Card SD™ 512MB Class 6 SLC
Win Source Part Number: 1243182-SFSD0512L1BN
Category: Memory Cards, Modules>Memory Cards
Series: S-200
Speed: Class 6
Package: Tray
Standard Package: 1
Technology: SLC
Memory Type: SD™
Memory Size: 512MB
Temperature Range - Operating: -25°C ~ 85°C
ECCN: 3A991B1A
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8523.51.0000
Mfr: Swissbit
Other Names: 603992
Base Product Number: SFSD0512
Product Status: Obsolete
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Flash Memory Cards | Flash Memory Cards |
| Product Number | SFSD0512L1BN1TO-E-ME-161-STD-ND | SFSD0512L1BN1TO-E-ME-161-STD |
| Product Name | Memory Cards | Memory Cards, Modules - Memory Cards |
| Memory Type | SD™ |