Swissbit AG Industrial Embedded USB module, U-56, 4 GB, PSLC Flash, 0°C to +70°C SFUI4096J1AE1TO-C-GS-2AP-STD

Description
U-500 SLC based NAND U-56 everbit™ pSLC / U-58 3D pSLC USB 3.1 – super speed Hot plug capabilities without data loss Industrial temp. range -40°C to 85°C and 0°C to 70°C Page based FTL for best write performance and endurance Standard and low profile connector Swissbit offers USB 3.1 products in different form factors and in commercial and industrial operating temperature ranges. State-of-the art NAND flash handling algorithms, stringent component selection, PCN control, and a 100% final system test at full temperature range (−40°C to 85°C) qualify Swissbit’s USB Flash Drive (UFDs) for embedded and NetCom markets. All Swissbit USB solutions combine security features and Life Time Monitoring tools for product life control.
Request a Quote Datasheet
Description
U-500 SLC based NAND U-56 everbit™ pSLC / U-58 3D pSLC USB 3.1 – super speed Hot plug capabilities without data loss Industrial temp. range -40°C to 85°C and 0°C to 70°C Page based FTL for best write performance and endurance Standard and low profile connector Swissbit offers USB 3.1 products in different form factors and in commercial and industrial operating temperature ranges. State-of-the art NAND flash handling algorithms, stringent component selection, PCN control, and a 100% final system test at full temperature range (−40°C to 85°C) qualify Swissbit’s USB Flash Drive (UFDs) for embedded and NetCom markets. All Swissbit USB solutions combine security features and Life Time Monitoring tools for product life control.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Embedded USB module, U-56, 4 GB, PSLC Flash, 0°C to +70°C - SFUI4096J1AE1TO-C-GS-2AP-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial Embedded USB module, U-56, 4 GB, PSLC Flash, 0°C to +70°C
SFUI4096J1AE1TO-C-GS-2AP-STD
Industrial Embedded USB module, U-56, 4 GB, PSLC Flash, 0°C to +70°C SFUI4096J1AE1TO-C-GS-2AP-STD
U-500 SLC based NAND U-56 everbit™ pSLC / U-58 3D pSLC USB 3.1 – super speed Hot plug capabilities without data loss Industrial temp. range -40°C to 85°C and 0°C to 70°C Page based FTL for best write performance and endurance Standard and low profile connector Swissbit offers USB 3.1 products in different form factors and in commercial and industrial operating temperature ranges. State-of-the art NAND flash handling algorithms, stringent component selection, PCN control, and a 100% final system test at full temperature range (−40°C to 85°C) qualify Swissbit’s USB Flash Drive (UFDs) for embedded and NetCom markets. All Swissbit USB solutions combine security features and Life Time Monitoring tools for product life control.
  • U-500 SLC based NAND
    U-56 everbit™ pSLC / U-58 3D pSLC
  • USB 3.1 – super speed
  • Hot plug capabilities without data loss
  • Industrial temp. range -40°C to 85°C and 0°C to 70°C
  • Page based FTL for best write performance and endurance
  • Standard and low profile connector

Swissbit offers USB 3.1 products in different form factors and in commercial and industrial operating temperature ranges. State-of-the art NAND flash handling algorithms, stringent component selection, PCN control, and a 100% final system test at full temperature range (−40°C to 85°C) qualify Swissbit’s USB Flash Drive (UFDs) for embedded and NetCom markets. All Swissbit USB solutions combine security features and Life Time Monitoring tools for product life control.

Supplier's Site Datasheet

Technical Specifications

  Swissbit AG
Product Category Flash Memory Cards
Product Number SFUI4096J1AE1TO-C-GS-2AP-STD
Product Name Industrial Embedded USB module, U-56, 4 GB, PSLC Flash, 0°C to +70°C
Memory Type USB; PSLC
Unlock Full Specs
to access all available technical data

Similar Products

Industrial M.2 PCIe SSD, N-20m2 (2280), 15 GB, 3D TLC Flash, -40°C to +85°C - SFPC015GM1EC1TO-I-5E-526-STD - Swissbit AG
Specs
Memory Type Solid State Drive; 3D TLC
Memory Size 15 GB
Transfer Speed 297 MB/sec
View Details
Industrial CFast Card, F-60, 60 GB, MLC Flash, -40°C to +85°C - SFCA060GH3AA2TO-I-LB-226-STD - Swissbit AG
Specs
Memory Type MLC
Memory Size 60 GB
Transfer Speed 520 MB/sec
View Details
3 suppliers
Industrial Compact Flash Card, C-500, 16 GB, SLC Flash, 0°C to +70°C - SFCF016GH1AF4TO-C-MS-527-STD - Swissbit AG
Specs
Memory Type CompactFlash®; SLC
Memory Size 16 GB
Transfer Speed 64 MB/sec
View Details
2 suppliers
Industrial CFast Card, F-56, 64 GB, PSLC Flash, 0°C to +70°C - SFCA064GH2AD4TO-C-LT-23P-STD - Swissbit AG
Specs
Memory Type PSLC
Memory Size 64 GB
Transfer Speed 510 MB/sec
View Details