Memory Card SD™ 2GB Class 10, UHS Class 1 SLC
Win Source Part Number: 1243148-SFSD2048L1BM
Category: Memory Cards, Modules>Memory Cards
Series: S-450
Speed: Class 10, UHS Class 1
Package: Bulk
Standard Package: 1
Technology: SLC
Memory Type: SD™
Memory Size: 2GB
Temperature Range - Operating: -25°C ~ 85°C
ECCN: 3A991B1A
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
HTSUS: 8523.51.0000
Mfr: Swissbit
Other Names: 605072
Base Product Number: SFSD2048
Product Status: Last Time Buy
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Flash Memory Cards | Flash Memory Cards |
| Product Number | SFSD2048L1BM1TO-E-QG-221-STD-ND | SFSD2048L1BM1TO-E-QG-221-STD |
| Product Name | Memory Cards | Memory Cards, Modules - Memory Cards |
| Memory Type | SD™ |