Memory Card microSD™ 4GB Class 10 SLC
Win Source Part Number: 1243171-SFSD4096N1BW
Category: Memory Cards, Modules>Memory Cards
Series: S-300U
Speed: Class 10
Package: Tray
Standard Package: 1
Technology: SLC
Memory Type: microSD™
Memory Size: 4GB
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8523.51.0000
Mfr: Swissbit
Other Names: 1052-1087,604003,SFS
Base Product Number: SFSD4096
Product Status: Not For New Designs
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Flash Memory Cards | Flash Memory Cards |
| Product Number | 1052-1087-ND | SFSD4096N1BW1MT-E-DF-111-STD |
| Product Name | Memory Cards | Memory Cards, Modules - Memory Cards |
| Memory Type | MicroSD™ |