Swissbit AG Industrial microSD Card, S-55u, 256 GB, 3D TLC Flash, -25°C to +85°C SFSD256GN1AM1MT-E-7G-211-STD

Description
Industrial 3D NAND S-56u / S-58u: pSLC, S-50u / S-55u: TLC High IOPS rate and endurance Autonomous Data Care Management Industrial grade SD Card Power Fail protection & Read Disturb Management Full SD SPI mode Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions. The SLC based S-600u / S-250u offers highest endurance and were recently introduced to offer increased longevity. The new S-52u targets automotive and video recording applications while S-50u /S-55u targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56u and especially the high endurance S-58u cards offer best cost/endurance ratio.
Request a Quote
Description
Industrial 3D NAND S-56u / S-58u: pSLC, S-50u / S-55u: TLC High IOPS rate and endurance Autonomous Data Care Management Industrial grade SD Card Power Fail protection & Read Disturb Management Full SD SPI mode Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions. The SLC based S-600u / S-250u offers highest endurance and were recently introduced to offer increased longevity. The new S-52u targets automotive and video recording applications while S-50u /S-55u targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56u and especially the high endurance S-58u cards offer best cost/endurance ratio.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SFSD256GN1AM1MT-E-7G-211-STD is a 256 GByte industrial microSDXC memory card from the S-55u series, designed for high-reliability applications such as data logging and medical systems. It uses 3D TLC flash with UHS-I interface and complies with SD specification 6.10, supporting Speed Class 10, U3, V30, A1, and A2. The card measures 15.0mm x 11.0mm x 0.7mm and operates at 2.7 to 3.6V. It is rated for an industrial temperature range of -40°C to 85°C and features advanced endurance technologies including wear leveling, read disturb management, and Data Care Management. Sequential read performance reaches up to 97 MBytes/s and write up to 60 MBytes/s. It includes advanced ECC, >3,000,000 hours MTBF, and supports up to 20,000 insertions. RoHS and REACH compliant, it is manufactured in a TS 16949 certified facility.

Datasheet Summary
Powered by GS/AI

The SFSD256GN1AM1MT-E-7G-211-STD is a 256 GByte industrial microSDXC memory card from the S-55u series, designed for high-reliability applications such as data logging and medical systems. It uses 3D TLC flash with UHS-I interface and complies with SD specification 6.10, supporting Speed Class 10, U3, V30, A1, and A2. The card measures 15.0mm x 11.0mm x 0.7mm and operates at 2.7 to 3.6V. It is rated for an industrial temperature range of -40°C to 85°C and features advanced endurance technologies including wear leveling, read disturb management, and Data Care Management. Sequential read performance reaches up to 97 MBytes/s and write up to 60 MBytes/s. It includes advanced ECC, >3,000,000 hours MTBF, and supports up to 20,000 insertions. RoHS and REACH compliant, it is manufactured in a TS 16949 certified facility.

Suppliers

Company
Product
Description
Supplier Links
Industrial microSD Card, S-55u, 256 GB, 3D TLC Flash, -25°C to +85°C - SFSD256GN1AM1MT-E-7G-211-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial microSD Card, S-55u, 256 GB, 3D TLC Flash, -25°C to +85°C
SFSD256GN1AM1MT-E-7G-211-STD
Industrial microSD Card, S-55u, 256 GB, 3D TLC Flash, -25°C to +85°C SFSD256GN1AM1MT-E-7G-211-STD
Industrial 3D NAND S-56u / S-58u: pSLC, S-50u / S-55u: TLC High IOPS rate and endurance Autonomous Data Care Management Industrial grade SD Card Power Fail protection & Read Disturb Management Full SD SPI mode Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions. The SLC based S-600u / S-250u offers highest endurance and were recently introduced to offer increased longevity. The new S-52u targets automotive and video recording applications while S-50u /S-55u targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56u and especially the high endurance S-58u cards offer best cost/endurance ratio.
  • Industrial 3D NAND
  • S-56u / S-58u: pSLC, S-50u / S-55u: TLC
  • High IOPS rate and endurance
  • Autonomous Data Care Management
  • Industrial grade SD Card
  • Power Fail protection & Read Disturb Management
  • Full SD SPI mode

Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions.

The SLC based S-600u / S-250u offers highest endurance and were recently introduced to offer increased longevity. The new S-52u targets automotive and video recording applications while S-50u /S-55u targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56u and especially the high endurance S-58u cards offer best cost/endurance ratio.

Supplier's Site Datasheet
Memory Cards - 1052-SFSD256GN1AM1MT-E-7G-211-STD-ND - DigiKey
Thief River Falls, MN, United States
Memory Card microSDXC™ 256GB Class 10, UHS Class 1 TLC

Memory Card microSDXC™ 256GB Class 10, UHS Class 1 TLC

Buy Now Datasheet

Technical Specifications

  Swissbit AG DigiKey
Product Category Flash Memory Cards Flash Memory Cards
Product Number SFSD256GN1AM1MT-E-7G-211-STD 1052-SFSD256GN1AM1MT-E-7G-211-STD-ND
Product Name Industrial microSD Card, S-55u, 256 GB, 3D TLC Flash, -25°C to +85°C Memory Cards
Memory Type MicroSD™; 3D TLC MicroSD™
Unlock Full Specs
to access all available technical data

Similar Products

Industrial M.2 PCIe SSD, N-26m2 (2242), 5 GB, 3D PSLC Flash, -40°C to +85°C - SFPC005GM1EC1TO-I-5E-11P-STD - Swissbit AG
Specs
Memory Type Solid State Drive; 3D PSLC
Memory Size 5 GB
Transfer Speed 297 MB/sec
View Details
Memory Cards - 1052-SFCF064GH1AF4TO-I-QT-537-STD-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 64 GB
View Details
Industrial M.2 PCIe SSD, N-20m2 (2230), 15 GB, 3D TLC Flash, -40°C to +85°C - SFPC015GM1EC1TO-I-5E-A16-STD - Swissbit AG
Specs
Memory Type Solid State Drive; 3D TLC
Memory Size 15 GB
Transfer Speed 297 MB/sec
View Details