Win Source Part Number: 1243174-SFSD1024N1BW
Category: Memory Cards, Modules>Memory Cards
Series: S-300U
Speed: Class 6
Package: Bulk
Standard Package: 1
Technology: SLC
Memory Type: microSD™
Memory Size: 1GB
Temperature Range - Operating: -25°C ~ 85°C
ECCN: 3A991B1A
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
HTSUS: 8523.51.0000
Mfr: Swissbit
Other Names: 604738
Base Product Number: SFSD1024
Product Status: Not For New Designs
Memory Card microSD™ 1GB Class 6 SLC
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Flash Memory Cards | Flash Memory Cards |
| Product Number | SFSD1024N1BW1MT-E-ME-111-STD | SFSD1024N1BW1MT-E-ME-111-STD-ND |
| Product Name | Memory Cards, Modules - Memory Cards | Memory Cards |
| Memory Type | MicroSD™ |