Swissbit AG Industrial SD Card, S-50, 64 GB, 3D TLC Flash, -40°C to +85°C SFSD064GL2AM1TO-I-6F-221-STD

Description
Industrial 3D NAND S-56 / S-58: pSLC, S-50 / S-55: TLC High IOPS rate and endurance Autonomous Data Care Management Industrial grade SD Card Power Fail protection & Read Disturb Management Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions. The SLC based S-600 / S-250 offers highest endurance and were recently introduced to offer increased longevity. The new S-52 targets automotive and video recording applications while S-50 /S-55 targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56 and especially the high endurance S-58 cards offer best cost/endurance ratio.
Request a Quote
Description
Industrial 3D NAND S-56 / S-58: pSLC, S-50 / S-55: TLC High IOPS rate and endurance Autonomous Data Care Management Industrial grade SD Card Power Fail protection & Read Disturb Management Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions. The SLC based S-600 / S-250 offers highest endurance and were recently introduced to offer increased longevity. The new S-52 targets automotive and video recording applications while S-50 /S-55 targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56 and especially the high endurance S-58 cards offer best cost/endurance ratio.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SFSD064GL2AM1TO-I-6F-221-STD is an industrial-grade SDHC/SDXC memory card with 64 GBytes capacity, designed for high-reliability applications such as data logging and medical systems. It complies with SD specification 6.10, featuring UHS-I interface, Speed Class 10/U3/V30/A2, and supports sequential read up to 98 MBytes/s and write up to 39 MBytes/s. The card operates from -40°C to 85°C and stores from -40°C to 100°C, with a voltage range of 2.7 to 3.6 V. It uses 3D TLC flash, includes advanced ECC, wear leveling, read disturb management, and data care management for extended endurance and data retention. The physical form factor is 32.0 mm × 24.0 mm × 2.1 mm, with a write protect slider. Manufactured under TS 16949, it supports SPI mode and includes Swissbit Life Time Monitoring tool compatibility.

Datasheet Summary
Powered by GS/AI

The SFSD064GL2AM1TO-I-6F-221-STD is an industrial-grade SDHC/SDXC memory card with 64 GBytes capacity, designed for high-reliability applications such as data logging and medical systems. It complies with SD specification 6.10, featuring UHS-I interface, Speed Class 10/U3/V30/A2, and supports sequential read up to 98 MBytes/s and write up to 39 MBytes/s. The card operates from -40°C to 85°C and stores from -40°C to 100°C, with a voltage range of 2.7 to 3.6 V. It uses 3D TLC flash, includes advanced ECC, wear leveling, read disturb management, and data care management for extended endurance and data retention. The physical form factor is 32.0 mm × 24.0 mm × 2.1 mm, with a write protect slider. Manufactured under TS 16949, it supports SPI mode and includes Swissbit Life Time Monitoring tool compatibility.

Suppliers

Company
Product
Description
Supplier Links
Industrial SD Card, S-50, 64 GB, 3D TLC Flash, -40°C to +85°C - SFSD064GL2AM1TO-I-6F-221-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial SD Card, S-50, 64 GB, 3D TLC Flash, -40°C to +85°C
SFSD064GL2AM1TO-I-6F-221-STD
Industrial SD Card, S-50, 64 GB, 3D TLC Flash, -40°C to +85°C SFSD064GL2AM1TO-I-6F-221-STD
Industrial 3D NAND S-56 / S-58: pSLC, S-50 / S-55: TLC High IOPS rate and endurance Autonomous Data Care Management Industrial grade SD Card Power Fail protection & Read Disturb Management Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions. The SLC based S-600 / S-250 offers highest endurance and were recently introduced to offer increased longevity. The new S-52 targets automotive and video recording applications while S-50 /S-55 targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56 and especially the high endurance S-58 cards offer best cost/endurance ratio.
  • Industrial 3D NAND
  • S-56 / S-58: pSLC, S-50 / S-55: TLC
  • High IOPS rate and endurance
  • Autonomous Data Care Management
  • Industrial grade SD Card
  • Power Fail protection & Read Disturb Management

Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions.

The SLC based S-600 / S-250 offers highest endurance and were recently introduced to offer increased longevity. The new S-52 targets automotive and video recording applications while S-50 /S-55 targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56 and especially the high endurance S-58 cards offer best cost/endurance ratio.

Supplier's Site Datasheet
Memory Cards - 1052-SFSD064GL2AM1TO-I-6F-221-STD-ND - DigiKey
Thief River Falls, MN, United States
Memory Card SDHC™, SDXC™ 64GB Class 10, UHS Class 1 TLC

Memory Card SDHC™, SDXC™ 64GB Class 10, UHS Class 1 TLC

Buy Now Datasheet

Technical Specifications

  Swissbit AG DigiKey
Product Category Flash Memory Cards Flash Memory Cards
Product Number SFSD064GL2AM1TO-I-6F-221-STD 1052-SFSD064GL2AM1TO-I-6F-221-STD-ND
Product Name Industrial SD Card, S-50, 64 GB, 3D TLC Flash, -40°C to +85°C Memory Cards
Memory Type SD™; 3D TLC SD™
Unlock Full Specs
to access all available technical data

Similar Products

Industrial CFast Card, F-66, 16 GB, PSLC Flash, 0°C to +70°C - SFCA016GH3AA2TO-C-GS-22P-STD - Swissbit AG
Specs
Memory Type PSLC
Memory Size 16 GB
Transfer Speed 300 MB/sec
View Details
2 suppliers
Memory Cards - 1052-SFCA128GH1AD4TO-C-LT-236-STD-ND - DigiKey
Specs
Memory Type CFast
Memory Size 128 GB
View Details
Industrial M.2 PCIe SSD, N-20m2 (2242), 15 GB, 3D TLC Flash, 0°C to +70°C - SFPC015GM1EC1TO-C-5E-126-STD - Swissbit AG
Specs
Memory Type Solid State Drive; 3D TLC
Memory Size 15 GB
Transfer Speed 297 MB/sec
View Details