Swissbit AG Industrial Embedded USB module, U-56, 32 GB, PSLC Flash, 0°C to +70°C SFUI032GJ1AE2TO-C-LT-2AP-STD

Description
U-500 SLC based NAND U-56 everbit™ pSLC / U-58 3D pSLC USB 3.1 – super speed Hot plug capabilities without data loss Industrial temp. range -40°C to 85°C and 0°C to 70°C Page based FTL for best write performance and endurance Standard and low profile connector Swissbit offers USB 3.1 products in different form factors and in commercial and industrial operating temperature ranges. State-of-the art NAND flash handling algorithms, stringent component selection, PCN control, and a 100% final system test at full temperature range (−40°C to 85°C) qualify Swissbit’s USB Flash Drive (UFDs) for embedded and NetCom markets. All Swissbit USB solutions combine security features and Life Time Monitoring tools for product life control.
Request a Quote
Description
U-500 SLC based NAND U-56 everbit™ pSLC / U-58 3D pSLC USB 3.1 – super speed Hot plug capabilities without data loss Industrial temp. range -40°C to 85°C and 0°C to 70°C Page based FTL for best write performance and endurance Standard and low profile connector Swissbit offers USB 3.1 products in different form factors and in commercial and industrial operating temperature ranges. State-of-the art NAND flash handling algorithms, stringent component selection, PCN control, and a 100% final system test at full temperature range (−40°C to 85°C) qualify Swissbit’s USB Flash Drive (UFDs) for embedded and NetCom markets. All Swissbit USB solutions combine security features and Life Time Monitoring tools for product life control.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SFUI032GJ1AE2TO-C-LT-2AP-STD is an industrial USB flash drive module from the U-56 series, featuring 32 GBytes of pSLC flash memory and a commercial operating temperature range of 0 °C to 70 °C. It conforms to USB 3.1 Gen 1 with backward compatibility to USB 2.0/1.1, and has a form factor of 26.65 x 36.8 mm with a keyed connector. Sequential read performance reaches up to 175 MBytes/s, and sequential write up to 110 MBytes/s. The drive supports 10 years of data retention at life begin and 1 year at life end, with an endurance of 652 TBW under sequential 128 KB writes. It operates at 3.1 to 5.5 V and meets shock and vibration standards of 1,500 g and 50 g respectively. Features include wear leveling, read disturb management, power-off reliability technology, and an operational LED indicator.

Datasheet Summary
Powered by GS/AI

The SFUI032GJ1AE2TO-C-LT-2AP-STD is an industrial USB flash drive module from the U-56 series, featuring 32 GBytes of pSLC flash memory and a commercial operating temperature range of 0 °C to 70 °C. It conforms to USB 3.1 Gen 1 with backward compatibility to USB 2.0/1.1, and has a form factor of 26.65 x 36.8 mm with a keyed connector. Sequential read performance reaches up to 175 MBytes/s, and sequential write up to 110 MBytes/s. The drive supports 10 years of data retention at life begin and 1 year at life end, with an endurance of 652 TBW under sequential 128 KB writes. It operates at 3.1 to 5.5 V and meets shock and vibration standards of 1,500 g and 50 g respectively. Features include wear leveling, read disturb management, power-off reliability technology, and an operational LED indicator.

Suppliers

Company
Product
Description
Supplier Links
Industrial Embedded USB module, U-56, 32 GB, PSLC Flash, 0°C to +70°C - SFUI032GJ1AE2TO-C-LT-2AP-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial Embedded USB module, U-56, 32 GB, PSLC Flash, 0°C to +70°C
SFUI032GJ1AE2TO-C-LT-2AP-STD
Industrial Embedded USB module, U-56, 32 GB, PSLC Flash, 0°C to +70°C SFUI032GJ1AE2TO-C-LT-2AP-STD
U-500 SLC based NAND U-56 everbit™ pSLC / U-58 3D pSLC USB 3.1 – super speed Hot plug capabilities without data loss Industrial temp. range -40°C to 85°C and 0°C to 70°C Page based FTL for best write performance and endurance Standard and low profile connector Swissbit offers USB 3.1 products in different form factors and in commercial and industrial operating temperature ranges. State-of-the art NAND flash handling algorithms, stringent component selection, PCN control, and a 100% final system test at full temperature range (−40°C to 85°C) qualify Swissbit’s USB Flash Drive (UFDs) for embedded and NetCom markets. All Swissbit USB solutions combine security features and Life Time Monitoring tools for product life control.
  • U-500 SLC based NAND
    U-56 everbit™ pSLC / U-58 3D pSLC
  • USB 3.1 – super speed
  • Hot plug capabilities without data loss
  • Industrial temp. range -40°C to 85°C and 0°C to 70°C
  • Page based FTL for best write performance and endurance
  • Standard and low profile connector

Swissbit offers USB 3.1 products in different form factors and in commercial and industrial operating temperature ranges. State-of-the art NAND flash handling algorithms, stringent component selection, PCN control, and a 100% final system test at full temperature range (−40°C to 85°C) qualify Swissbit’s USB Flash Drive (UFDs) for embedded and NetCom markets. All Swissbit USB solutions combine security features and Life Time Monitoring tools for product life control.

Supplier's Site Datasheet

Technical Specifications

  Swissbit AG
Product Category Flash Memory Cards
Product Number SFUI032GJ1AE2TO-C-LT-2AP-STD
Product Name Industrial Embedded USB module, U-56, 32 GB, PSLC Flash, 0°C to +70°C
Memory Type USB; PSLC
Unlock Full Specs
to access all available technical data

Similar Products

Memory Cards - 1052-1377-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 8 GB
View Details
Memory Cards - 1052-SFCA004GH1AO4TO-I-DA-216-STD-ND - DigiKey
Specs
Memory Type CFast
Memory Size 4 GB
View Details
Memory Cards - SFCF032GH1AF2TO-C-LT-51P-STD-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 32 GB
View Details