Swissbit AG Industrial microSD Card, S-55u, 64 GB, 3D TLC Flash, -25°C to +85°C SFSD064GN1AM1MT-E-5E-211-STD

Description
Industrial 3D NAND S-56u / S-58u: pSLC, S-50u / S-55u: TLC High IOPS rate and endurance Autonomous Data Care Management Industrial grade SD Card Power Fail protection & Read Disturb Management Full SD SPI mode Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions. The SLC based S-600u / S-250u offers highest endurance and were recently introduced to offer increased longevity. The new S-52u targets automotive and video recording applications while S-50u /S-55u targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56u and especially the high endurance S-58u cards offer best cost/endurance ratio.
Request a Quote
Description
Industrial 3D NAND S-56u / S-58u: pSLC, S-50u / S-55u: TLC High IOPS rate and endurance Autonomous Data Care Management Industrial grade SD Card Power Fail protection & Read Disturb Management Full SD SPI mode Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions. The SLC based S-600u / S-250u offers highest endurance and were recently introduced to offer increased longevity. The new S-52u targets automotive and video recording applications while S-50u /S-55u targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56u and especially the high endurance S-58u cards offer best cost/endurance ratio.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S-55u series is an industrial microSDXC memory card with 3D TLC flash, designed for high-reliability applications such as data logging and medical systems. It conforms to the microSD form factor of 15.0mm x 11.0mm x 0.7mm and supports UHS-I with Speed Class 10, U3, V30, A1, and A2 ratings. Capacities include 64 GB, with sequential read up to 97 MB/s and sequential write up to 60 MB/s. The extended temperature range operates from -25°C to 85°C and storage from -25°C to 100°C, with all variants using 2.7-3.6V operating voltage. Features include Advanced ECC, wear leveling, read disturb management, Data Care Management, and support for SD SPI mode. The product is RoHS and REACH compliant, rated for up to 20,000 insertions, and manufactured in a TS 16949 certified facility.

Datasheet Summary
Powered by GS/AI

The S-55u series is an industrial microSDXC memory card with 3D TLC flash, designed for high-reliability applications such as data logging and medical systems. It conforms to the microSD form factor of 15.0mm x 11.0mm x 0.7mm and supports UHS-I with Speed Class 10, U3, V30, A1, and A2 ratings. Capacities include 64 GB, with sequential read up to 97 MB/s and sequential write up to 60 MB/s. The extended temperature range operates from -25°C to 85°C and storage from -25°C to 100°C, with all variants using 2.7-3.6V operating voltage. Features include Advanced ECC, wear leveling, read disturb management, Data Care Management, and support for SD SPI mode. The product is RoHS and REACH compliant, rated for up to 20,000 insertions, and manufactured in a TS 16949 certified facility.

Suppliers

Company
Product
Description
Supplier Links
Industrial microSD Card, S-55u, 64 GB, 3D TLC Flash, -25°C to +85°C - SFSD064GN1AM1MT-E-5E-211-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial microSD Card, S-55u, 64 GB, 3D TLC Flash, -25°C to +85°C
SFSD064GN1AM1MT-E-5E-211-STD
Industrial microSD Card, S-55u, 64 GB, 3D TLC Flash, -25°C to +85°C SFSD064GN1AM1MT-E-5E-211-STD
Industrial 3D NAND S-56u / S-58u: pSLC, S-50u / S-55u: TLC High IOPS rate and endurance Autonomous Data Care Management Industrial grade SD Card Power Fail protection & Read Disturb Management Full SD SPI mode Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions. The SLC based S-600u / S-250u offers highest endurance and were recently introduced to offer increased longevity. The new S-52u targets automotive and video recording applications while S-50u /S-55u targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56u and especially the high endurance S-58u cards offer best cost/endurance ratio.
  • Industrial 3D NAND
  • S-56u / S-58u: pSLC, S-50u / S-55u: TLC
  • High IOPS rate and endurance
  • Autonomous Data Care Management
  • Industrial grade SD Card
  • Power Fail protection & Read Disturb Management
  • Full SD SPI mode

Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions.

The SLC based S-600u / S-250u offers highest endurance and were recently introduced to offer increased longevity. The new S-52u targets automotive and video recording applications while S-50u /S-55u targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56u and especially the high endurance S-58u cards offer best cost/endurance ratio.

Supplier's Site Datasheet
Memory Cards - 1052-SFSD064GN1AM1MT-E-5E-211-STD-ND - DigiKey
Thief River Falls, MN, United States
Memory Card microSDXC™ 64GB Class 10, UHS Class 1 TLC

Memory Card microSDXC™ 64GB Class 10, UHS Class 1 TLC

Buy Now Datasheet

Technical Specifications

  Swissbit AG DigiKey
Product Category Flash Memory Cards Flash Memory Cards
Product Number SFSD064GN1AM1MT-E-5E-211-STD 1052-SFSD064GN1AM1MT-E-5E-211-STD-ND
Product Name Industrial microSD Card, S-55u, 64 GB, 3D TLC Flash, -25°C to +85°C Memory Cards
Memory Type MicroSD™; 3D TLC MicroSD™
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Embedded MMC, EM-26, 16 GB, PSLC Flash, -40°C to +85°C - SFEM032GB1EA1TO-I-LF-111-E16 - Swissbit AG
Specs
Memory Type PSLC
Memory Size 16 GB
Transfer Speed 235 MB/sec
View Details
Industrial Compact Flash Card, C-300 Longevity, 128 MB, SLC Flash, -40°C to +85°C - SFCF0128H1BK1MT-I-MS-553-SMA - Swissbit AG
Specs
Memory Type CompactFlash®; SLC
Transfer Speed 22 MB/sec
Options Embedded; Ruggedized
View Details
3 suppliers
Memory Cards - 1052-SFCF064GH1AF4TO-C-QT-537-STD-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 64 GB
View Details
Industrial M.2 PCIe SSD, N-26m2 (2230), 20 GB, 3D PSLC Flash, -40°C to +85°C - SFPC020GM1EC2TO-I-5E-A1P-STD - Swissbit AG
Specs
Memory Type Solid State Drive; 3D PSLC
Memory Size 20 GB
Transfer Speed 594 MB/sec
View Details