Win Source Part Number: 1243162-SFSD016GN1BM
Category: Memory Cards, Modules>Memory Cards
Series: S-40u
Speed: Class 6
Package: Tray
Standard Package: 64
Technology: MLC
Memory Type: microSDHC™
Memory Size: 16GB
Temperature Range - Operating: -25°C ~ 85°C
ECCN: 3A991B1A
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8523.51.0000
Mfr: Swissbit
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Flash Memory Cards |
| Product Number | SFSD016GN1BM1TO-E-HG-111-STD |
| Product Name | Memory Cards, Modules - Memory Cards |