Swissbit AG Industrial SD Card, S-250, 1 GB, SLC Flash, -25°C to +85°C SFSD1024L1BN1WI-E-DE-111-STD

Description
True industrial SLC Highest sequential performance Autonomous Data Care Management Industrial grade SD Card Power Fail protection & Read Disturb Management Chip On Board design for highest robustness Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions. The SLC based S-600 / S-250 offers highest endurance and were recently introduced to offer increased longevity. The new S-52 targets automotive and video recording applications while S-50 /S-55 targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56 and especially the high endurance S-58 cards offer best cost/endurance ratio.
Request a Quote Datasheet
Description
True industrial SLC Highest sequential performance Autonomous Data Care Management Industrial grade SD Card Power Fail protection & Read Disturb Management Chip On Board design for highest robustness Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions. The SLC based S-600 / S-250 offers highest endurance and were recently introduced to offer increased longevity. The new S-52 targets automotive and video recording applications while S-50 /S-55 targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56 and especially the high endurance S-58 cards offer best cost/endurance ratio.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial SD Card, S-250, 1 GB, SLC Flash, -25°C to +85°C - SFSD1024L1BN1WI-E-DE-111-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial SD Card, S-250, 1 GB, SLC Flash, -25°C to +85°C
SFSD1024L1BN1WI-E-DE-111-STD
Industrial SD Card, S-250, 1 GB, SLC Flash, -25°C to +85°C SFSD1024L1BN1WI-E-DE-111-STD
True industrial SLC Highest sequential performance Autonomous Data Care Management Industrial grade SD Card Power Fail protection & Read Disturb Management Chip On Board design for highest robustness Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions. The SLC based S-600 / S-250 offers highest endurance and were recently introduced to offer increased longevity. The new S-52 targets automotive and video recording applications while S-50 /S-55 targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56 and especially the high endurance S-58 cards offer best cost/endurance ratio.
  • True industrial SLC
  • Highest sequential performance
  • Autonomous Data Care Management
  • Industrial grade SD Card
  • Power Fail protection & Read Disturb Management
  • Chip On Board design for highest robustness

Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions.

The SLC based S-600 / S-250 offers highest endurance and were recently introduced to offer increased longevity. The new S-52 targets automotive and video recording applications while S-50 /S-55 targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56 and especially the high endurance S-58 cards offer best cost/endurance ratio.

Supplier's Site Datasheet
Memory Cards - 1052-SFSD1024L1BN1WI-E-DE-111-STD-ND - DigiKey
Thief River Falls, MN, United States
Memory Card SD™ 1GB SLC

Memory Card SD™ 1GB SLC

Buy Now Datasheet

Technical Specifications

  Swissbit AG DigiKey
Product Category Flash Memory Cards Flash Memory Cards
Product Number SFSD1024L1BN1WI-E-DE-111-STD 1052-SFSD1024L1BN1WI-E-DE-111-STD-ND
Product Name Industrial SD Card, S-250, 1 GB, SLC Flash, -25°C to +85°C Memory Cards
Memory Type SD; SLC SD
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Compact Flash Card, C-500, 256 MB, SLC Flash, -40°C to +85°C - SFCF0256H1AF1TO-I-MS-527-STD - Swissbit AG
Specs
Memory Type CompactFlash®; SLC
Transfer Speed 32 MB/sec
Options Embedded; Ruggedized
View Details
3 suppliers
Memory Cards - 1052-SFMM0128O1BN1MT-I-ME-111-STD-ND - DigiKey
Specs
Memory Size 0.1280 GB
View Details
2 suppliers
Industrial M.2 PCIe SSD, N-26m2 (2242), 5 GB, 3D PSLC Flash, 0°C to +70°C - SFPC005GM1EC1TO-C-5E-11P-STD - Swissbit AG
Specs
Memory Type Solid State Drive; 3D PSLC
Memory Size 5 GB
Transfer Speed 297 MB/sec
View Details
Memory Cards - 1052-SFCA4096H3BV4TO-I-MS-226-STD-ND - DigiKey
Specs
Memory Type CFast
Memory Size 4 GB
View Details