Swissbit AG Memory Cards SFSD032GL2BM1TO-E-LF-2A1-STD

Description
Memory Card SDHC™ 32GB Class 10, UHS Class 1 MLC
Request a Quote Datasheet
Description
Memory Card SDHC™ 32GB Class 10, UHS Class 1 MLC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Cards - SFSD032GL2BM1TO-E-LF-2A1-STD-ND - DigiKey
Thief River Falls, MN, United States
Memory Card SDHC™ 32GB Class 10, UHS Class 1 MLC

Memory Card SDHC™ 32GB Class 10, UHS Class 1 MLC

Buy Now Datasheet
Memory Cards, Modules - Memory Cards - SFSD032GL2BM1TO-E-LF-2A1-STD - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Memory Cards
SFSD032GL2BM1TO-E-LF-2A1-STD
Memory Cards, Modules - Memory Cards SFSD032GL2BM1TO-E-LF-2A1-STD
Win Source Part Number: 1243157-SFSD032GL2BM 1TO-E-LF-2A1-STD Category: Memory Cards, Modules>Memory Cards Series: S-45 Speed: Class 10, UHS Class 1 Package: Tray Standard Package: 50 Technology: MLC Memory Type: SDHC™ Memory Size: 32GB Temperature Range - Operating: -25°C ~ 85°C ECCN: 3A991B1A Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8523.51.0000 Mfr: Swissbit Other Names: 605318

Win Source Part Number: 1243157-SFSD032GL2BM1TO-E-LF-2A1-STD
Category: Memory Cards, Modules>Memory Cards
Series: S-45
Speed: Class 10, UHS Class 1
Package: Tray
Standard Package: 50
Technology: MLC
Memory Type: SDHC™
Memory Size: 32GB
Temperature Range - Operating: -25°C ~ 85°C
ECCN: 3A991B1A
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8523.51.0000
Mfr: Swissbit
Other Names: 605318

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Flash Memory Cards Flash Memory Cards
Product Number SFSD032GL2BM1TO-E-LF-2A1-STD-ND SFSD032GL2BM1TO-E-LF-2A1-STD
Product Name Memory Cards Memory Cards, Modules - Memory Cards
Memory Type SD
Unlock Full Specs
to access all available technical data

Similar Products

Memory Cards - 2171-CAMC-M-MS-G32-G2-ND - DigiKey
Specs
Memory Type SD; MicroSD
Memory Size 32 GB
View Details
Industrial M.2 2280 SSD, FIPS 140-2 Certified - SQFFSM8V4-1TDSCC - Advantech
Specs
Memory Type Solid State Drive
Memory Size 1000 GB
View Details
USB Sticks - 2830989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Type USB
Standards and Certifications RoHS
View Details
Memory Cards - 1052-SFCF0512H1AF1TO-I-MS-537-STD-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 0.5120 GB
View Details