Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FLASH MEMORY CARDS
SWISSBIT AG
SFSD8192N3BM1TO-E-LF-2CP-STD -- MEMORY CARDS
Swissbit AG
Memory Cards
SFSD8192N3BM1TO-E-LF-2CP-STD
Description
Memory Card microSDHC™ 8GB Class 10, UHS Class 1 pSLC
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Memory Card microSDHC™ 8GB Class 10, UHS Class 1 pSLC
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Memory Cards
SFSD8192N3BM1TO-E-LF-2CP-STD-ND
Memory Cards
SFSD8192N3BM1TO-E-LF-2CP-STD-ND
Memory Card microSDHC™ 8GB Class 10, UHS Class 1 pSLC
Memory Card microSDHC™ 8GB Class 10, UHS Class 1 pSLC
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Flash Memory Cards
Product Number
SFSD8192N3BM1TO-E-LF-2CP-STD-ND
Product Name
Memory Cards
Memory Type
SD
™
; MicroSD
™
Unlock Full Specs
to access all available technical data
Similar Products
Swissbit AG
Industrial BGA PCIe SSD, EN-20, 60 GB, 3D TLC Flash, -40°C to +85°C
SFEN060GB2EC2TO-I-5E-221-STD
Specs
Memory Type
3D TLC
Memory Size
60 GB
Transfer Speed
594 MB/sec
View Details
Advantech
SQFlash 640 series industrial 2.5" SATA SSD
AMF-S25V1-64GDSBC
Specs
Memory Type
Solid State Drive
Memory Size
64 GB
View Details
Festo Corporation
Memory card
CAMC-M-S-F10-V1
Specs
Memory Type
SD
™
View Details
2
suppliers
RS Components, Ltd.
USB Sticks
1805872
Specs
Memory Type
USB
Standards and Certifications
RoHS
View Details