Swissbit AG Memory Cards SFSD032GL3BM1TO-E-LF-2B1-STD

Description
Memory Card SDHC™ 32GB Class 10, UHS Class 1 MLC
Request a Quote Datasheet
Description
Memory Card SDHC™ 32GB Class 10, UHS Class 1 MLC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Cards - SFSD032GL3BM1TO-E-LF-2B1-STD-ND - DigiKey
Thief River Falls, MN, United States
Memory Card SDHC™ 32GB Class 10, UHS Class 1 MLC

Memory Card SDHC™ 32GB Class 10, UHS Class 1 MLC

Buy Now Datasheet
Memory Cards, Modules - Memory Cards - SFSD032GL3BM1TO-E-LF-2B1-STD - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Memory Cards
SFSD032GL3BM1TO-E-LF-2B1-STD
Memory Cards, Modules - Memory Cards SFSD032GL3BM1TO-E-LF-2B1-STD
Win Source Part Number: 1243154-SFSD032GL3BM 1TO-E-LF-2B1-STD Category: Memory Cards, Modules>Memory Cards Series: S-45 Speed: Class 10, UHS Class 1 Package: Tray Standard Package: 1 Technology: MLC Memory Type: SDHC™ Memory Size: 32GB Temperature Range - Operating: -25°C ~ 85°C ECCN: 3A991B1A Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8523.51.0000 Mfr: Swissbit Other Names: 605496 Base Product Number: SFSD032 Product Status: Last Time Buy

Win Source Part Number: 1243154-SFSD032GL3BM1TO-E-LF-2B1-STD
Category: Memory Cards, Modules>Memory Cards
Series: S-45
Speed: Class 10, UHS Class 1
Package: Tray
Standard Package: 1
Technology: MLC
Memory Type: SDHC™
Memory Size: 32GB
Temperature Range - Operating: -25°C ~ 85°C
ECCN: 3A991B1A
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8523.51.0000
Mfr: Swissbit
Other Names: 605496
Base Product Number: SFSD032
Product Status: Last Time Buy

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Flash Memory Cards Flash Memory Cards
Product Number SFSD032GL3BM1TO-E-LF-2B1-STD-ND SFSD032GL3BM1TO-E-LF-2B1-STD
Product Name Memory Cards Memory Cards, Modules - Memory Cards
Memory Type SD™
Unlock Full Specs
to access all available technical data

Similar Products

Industrial CFast Card, F-800, 32 GB, SLC Flash, -40°C to +85°C - SFCA032GH1AO2TO-I-QC-226-STD - Swissbit AG
Specs
Memory Type SLC
Memory Size 32 GB
Transfer Speed 317 MB/sec
View Details
2 suppliers
SQFlash 720 M.2 2280 PCIe/NVMe Gen. 3x4 SSD - SQF-C8MV2-256GDEDC - Advantech
Specs
Memory Type Solid State Drive
Memory Size 256 GB
View Details
Memory card - 758-879/000-000 - WAGO
Specs
Memory Type CompactFlash®
View Details
2 suppliers