Swissbit AG Industrial SD Card, S-56, 32 GB, 3D PSLC Flash, -25°C to +85°C SFSD032GL1AM1TB-E-EF-21P-STD

Description
Industrial 3D NAND S-56 / S-58: pSLC, S-50 / S-55: TLC High IOPS rate and endurance Autonomous Data Care Management Industrial grade SD Card Power Fail protection & Read Disturb Management Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions. The SLC based S-600 / S-250 offers highest endurance and were recently introduced to offer increased longevity. The new S-52 targets automotive and video recording applications while S-50 /S-55 targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56 and especially the high endurance S-58 cards offer best cost/endurance ratio.
Request a Quote Datasheet
Description
Industrial 3D NAND S-56 / S-58: pSLC, S-50 / S-55: TLC High IOPS rate and endurance Autonomous Data Care Management Industrial grade SD Card Power Fail protection & Read Disturb Management Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions. The SLC based S-600 / S-250 offers highest endurance and were recently introduced to offer increased longevity. The new S-52 targets automotive and video recording applications while S-50 /S-55 targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56 and especially the high endurance S-58 cards offer best cost/endurance ratio.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial SD Card, S-56, 32 GB, 3D PSLC Flash, -25°C to +85°C - SFSD032GL1AM1TB-E-EF-21P-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial SD Card, S-56, 32 GB, 3D PSLC Flash, -25°C to +85°C
SFSD032GL1AM1TB-E-EF-21P-STD
Industrial SD Card, S-56, 32 GB, 3D PSLC Flash, -25°C to +85°C SFSD032GL1AM1TB-E-EF-21P-STD
Industrial 3D NAND S-56 / S-58: pSLC, S-50 / S-55: TLC High IOPS rate and endurance Autonomous Data Care Management Industrial grade SD Card Power Fail protection & Read Disturb Management Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions. The SLC based S-600 / S-250 offers highest endurance and were recently introduced to offer increased longevity. The new S-52 targets automotive and video recording applications while S-50 /S-55 targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56 and especially the high endurance S-58 cards offer best cost/endurance ratio.
  • Industrial 3D NAND
  • S-56 / S-58: pSLC, S-50 / S-55: TLC
  • High IOPS rate and endurance
  • Autonomous Data Care Management
  • Industrial grade SD Card
  • Power Fail protection & Read Disturb Management

Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions.

The SLC based S-600 / S-250 offers highest endurance and were recently introduced to offer increased longevity. The new S-52 targets automotive and video recording applications while S-50 /S-55 targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56 and especially the high endurance S-58 cards offer best cost/endurance ratio.

Supplier's Site Datasheet
Memory Cards - 1052-SFSD032GL1AM1TB-E-EF-21P-STD-ND - DigiKey
Thief River Falls, MN, United States
MEM CD SDHC SDXC 32GB CL 10 PSLC

MEM CD SDHC SDXC 32GB CL 10 PSLC

Buy Now Datasheet

Technical Specifications

  Swissbit AG DigiKey
Product Category Flash Memory Cards Flash Memory Cards
Product Number SFSD032GL1AM1TB-E-EF-21P-STD 1052-SFSD032GL1AM1TB-E-EF-21P-STD-ND
Product Name Industrial SD Card, S-56, 32 GB, 3D PSLC Flash, -25°C to +85°C Memory Cards
Memory Type SD™; 3D PSLC SD™
Unlock Full Specs
to access all available technical data

Similar Products

Industrial CFast Card, F-56, 32 GB, PSLC Flash, 0°C to +70°C - SFCA032GH2AD4TO-C-GS-23P-STD - Swissbit AG
Specs
Memory Type PSLC
Memory Size 32 GB
Transfer Speed 490 MB/sec
View Details
2 suppliers
Industrial BGA PCIe SSD, EN-26, 5 GB, 3D PSLC Flash, -40°C to +85°C - SFEN005GB2EC1TO-I-5E-22P-STD - Swissbit AG
Specs
Memory Type 3D PSLC
Memory Size 5 GB
Transfer Speed 297 MB/sec
View Details
Industrial Compact Flash Card, C-56, 64 GB, PSLC Flash, -40°C to +85°C - SFCF064GH1AF4TO-I-LT-52P-STD - Swissbit AG
Specs
Memory Type CompactFlash®; PSLC
Memory Size 64 GB
Transfer Speed 115 MB/sec
View Details
2 suppliers