Swissbit AG Memory Cards, Modules - Memory Cards SFSD2048N1BW1MT-E-ME-111-STD

Description
Win Source Part Number: 1243173-SFSD2048N1BW 1MT-E-ME-111-STD Category: Memory Cards, Modules>Memory Cards Series: S-300U Speed: Class 6 Package: Tray Standard Package: 1 Technology: SLC Memory Type: microSD™ Memory Size: 2GB Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8523.51.0000 Mfr: Swissbit Other Names: SFSD2048N1BW1MTEME11 1STD,604002,1052-108 8 Base Product Number: SFSD2048 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1243173-SFSD2048N1BW 1MT-E-ME-111-STD Category: Memory Cards, Modules>Memory Cards Series: S-300U Speed: Class 6 Package: Tray Standard Package: 1 Technology: SLC Memory Type: microSD™ Memory Size: 2GB Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8523.51.0000 Mfr: Swissbit Other Names: SFSD2048N1BW1MTEME11 1STD,604002,1052-108 8 Base Product Number: SFSD2048 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Cards, Modules - Memory Cards - SFSD2048N1BW1MT-E-ME-111-STD - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Memory Cards
SFSD2048N1BW1MT-E-ME-111-STD
Memory Cards, Modules - Memory Cards SFSD2048N1BW1MT-E-ME-111-STD
Win Source Part Number: 1243173-SFSD2048N1BW 1MT-E-ME-111-STD Category: Memory Cards, Modules>Memory Cards Series: S-300U Speed: Class 6 Package: Tray Standard Package: 1 Technology: SLC Memory Type: microSD™ Memory Size: 2GB Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8523.51.0000 Mfr: Swissbit Other Names: SFSD2048N1BW1MTEME11 1STD,604002,1052-108 8 Base Product Number: SFSD2048 Product Status: Not For New Designs

Win Source Part Number: 1243173-SFSD2048N1BW1MT-E-ME-111-STD
Category: Memory Cards, Modules>Memory Cards
Series: S-300U
Speed: Class 6
Package: Tray
Standard Package: 1
Technology: SLC
Memory Type: microSD™
Memory Size: 2GB
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8523.51.0000
Mfr: Swissbit
Other Names: SFSD2048N1BW1MTEME111STD,604002,1052-1088
Base Product Number: SFSD2048
Product Status: Not For New Designs

Buy Now Datasheet
Memory Cards - 1052-1088-ND - DigiKey
Thief River Falls, MN, United States
Memory Cards
1052-1088-ND
Memory Cards 1052-1088-ND
Memory Card microSD™ 2GB Class 6 SLC

Memory Card microSD™ 2GB Class 6 SLC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Flash Memory Cards Flash Memory Cards
Product Number SFSD2048N1BW1MT-E-ME-111-STD 1052-1088-ND
Product Name Memory Cards, Modules - Memory Cards Memory Cards
Memory Type MicroSD™
Unlock Full Specs
to access all available technical data

Similar Products

Memory Cards - 1052-SFCF032GH1AF2TO-I-GS-527-STD-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 32 GB
View Details
POLARIS SMART Ex i memory stick - polaris-smart-ex-i-memory-stick - BARTEC
Specs
Memory Type Memory Stick™
Memory Size 8 GB
View Details
SQFlash 720 M.2 2242 PCIe/NVMe Gen.3 x4 SSD - SQF-C4MV2-512GDEDE - Advantech
Specs
Memory Type Solid State Drive
Memory Size 512 GB
View Details