Swissbit AG Industrial SD Card, S-55, 64 GB, 3D TLC Flash, -25°C to +85°C SFSD064GL1AM1MT-E-5E-211-STD

Description
Industrial 3D NAND S-56 / S-58: pSLC, S-50 / S-55: TLC High IOPS rate and endurance Autonomous Data Care Management Industrial grade SD Card Power Fail protection & Read Disturb Management Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions. The SLC based S-600 / S-250 offers highest endurance and were recently introduced to offer increased longevity. The new S-52 targets automotive and video recording applications while S-50 /S-55 targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56 and especially the high endurance S-58 cards offer best cost/endurance ratio.
Request a Quote
Description
Industrial 3D NAND S-56 / S-58: pSLC, S-50 / S-55: TLC High IOPS rate and endurance Autonomous Data Care Management Industrial grade SD Card Power Fail protection & Read Disturb Management Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions. The SLC based S-600 / S-250 offers highest endurance and were recently introduced to offer increased longevity. The new S-52 targets automotive and video recording applications while S-50 /S-55 targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56 and especially the high endurance S-58 cards offer best cost/endurance ratio.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SFSD064GL1AM1MT-E-5E-211-STD is an industrial SDXC memory card in the S-55 High Reliability series, designed for demanding applications like data logging and medical systems. It uses 3D TLC flash in the standard SD form factor: 32.0mm x 24.0mm x 2.1mm with a write protect slider. Compliant with SD specification 6.10, it supports UHS-I, achieving sequential read up to 97 MB/s and write up to 62 MB/s. Operating temperature ranges from -25°C to 85°C, with a 2.7V to 3.6V supply. Features include advanced ECC, wear leveling, read disturb management, and data care mechanisms for extended endurance and 10-year data retention at life begin. The card is RoHS/REACH compliant, supports SD SPI mode, and is tested for 20,000 insertions. Manufactured in a TS 16949 certified facility.

Datasheet Summary
Powered by GS/AI

The SFSD064GL1AM1MT-E-5E-211-STD is an industrial SDXC memory card in the S-55 High Reliability series, designed for demanding applications like data logging and medical systems. It uses 3D TLC flash in the standard SD form factor: 32.0mm x 24.0mm x 2.1mm with a write protect slider. Compliant with SD specification 6.10, it supports UHS-I, achieving sequential read up to 97 MB/s and write up to 62 MB/s. Operating temperature ranges from -25°C to 85°C, with a 2.7V to 3.6V supply. Features include advanced ECC, wear leveling, read disturb management, and data care mechanisms for extended endurance and 10-year data retention at life begin. The card is RoHS/REACH compliant, supports SD SPI mode, and is tested for 20,000 insertions. Manufactured in a TS 16949 certified facility.

Suppliers

Company
Product
Description
Supplier Links
Industrial SD Card, S-55, 64 GB, 3D TLC Flash, -25°C to +85°C - SFSD064GL1AM1MT-E-5E-211-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial SD Card, S-55, 64 GB, 3D TLC Flash, -25°C to +85°C
SFSD064GL1AM1MT-E-5E-211-STD
Industrial SD Card, S-55, 64 GB, 3D TLC Flash, -25°C to +85°C SFSD064GL1AM1MT-E-5E-211-STD
Industrial 3D NAND S-56 / S-58: pSLC, S-50 / S-55: TLC High IOPS rate and endurance Autonomous Data Care Management Industrial grade SD Card Power Fail protection & Read Disturb Management Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions. The SLC based S-600 / S-250 offers highest endurance and were recently introduced to offer increased longevity. The new S-52 targets automotive and video recording applications while S-50 /S-55 targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56 and especially the high endurance S-58 cards offer best cost/endurance ratio.
  • Industrial 3D NAND
  • S-56 / S-58: pSLC, S-50 / S-55: TLC
  • High IOPS rate and endurance
  • Autonomous Data Care Management
  • Industrial grade SD Card
  • Power Fail protection & Read Disturb Management

Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions.

The SLC based S-600 / S-250 offers highest endurance and were recently introduced to offer increased longevity. The new S-52 targets automotive and video recording applications while S-50 /S-55 targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56 and especially the high endurance S-58 cards offer best cost/endurance ratio.

Supplier's Site Datasheet
Memory Cards - 1052-SFSD064GL1AM1MT-E-5E-211-STD-ND - DigiKey
Thief River Falls, MN, United States
Memory Card SDHC™ 64GB Class 10, UHS Class 1 TLC

Memory Card SDHC™ 64GB Class 10, UHS Class 1 TLC

Buy Now Datasheet

Technical Specifications

  Swissbit AG DigiKey
Product Category Flash Memory Cards Flash Memory Cards
Product Number SFSD064GL1AM1MT-E-5E-211-STD 1052-SFSD064GL1AM1MT-E-5E-211-STD-ND
Product Name Industrial SD Card, S-55, 64 GB, 3D TLC Flash, -25°C to +85°C Memory Cards
Memory Type SD™; 3D TLC SD™
Unlock Full Specs
to access all available technical data

Similar Products