Swissbit AG Industrial Embedded USB module, U-450, 4 GB, SLC Flash, 0°C to +70°C SFUI4096J2AB1TO-C-MS-2B1-STD

Description
USB 2.0 U-450 SLC based NAND U-48 3D NAND pSLC Page based FTL for high endurance Oval mounting hole for mechanical stress reduction Industrial temp. range -40°C to 85°C and 0°C to 70°C Standard and low profile connector Swissbit’s embedded USB Flash Module (UFM) provide a wide density range of USB 2.0 storage solutions in a small form factor. The UFM is an ideal solution for applications that require high-quality and high reliability. Typical applications include data logging or boot drives for embedded application and netcom systems. The 10-pin USB connector on a PCB support different pitch size 2.00 mm and 2.54 mm. The drive operates at 5V ±10% or 3.3V ±5% (optional). The UFM is also backward compatible with Revision 1.1 and can be used with operating systems that support USB Mass Storage Class Specification and bulk transfers.
Request a Quote Datasheet
Description
USB 2.0 U-450 SLC based NAND U-48 3D NAND pSLC Page based FTL for high endurance Oval mounting hole for mechanical stress reduction Industrial temp. range -40°C to 85°C and 0°C to 70°C Standard and low profile connector Swissbit’s embedded USB Flash Module (UFM) provide a wide density range of USB 2.0 storage solutions in a small form factor. The UFM is an ideal solution for applications that require high-quality and high reliability. Typical applications include data logging or boot drives for embedded application and netcom systems. The 10-pin USB connector on a PCB support different pitch size 2.00 mm and 2.54 mm. The drive operates at 5V ±10% or 3.3V ±5% (optional). The UFM is also backward compatible with Revision 1.1 and can be used with operating systems that support USB Mass Storage Class Specification and bulk transfers.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Embedded USB module, U-450, 4 GB, SLC Flash, 0°C to +70°C - SFUI4096J2AB1TO-C-MS-2B1-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial Embedded USB module, U-450, 4 GB, SLC Flash, 0°C to +70°C
SFUI4096J2AB1TO-C-MS-2B1-STD
Industrial Embedded USB module, U-450, 4 GB, SLC Flash, 0°C to +70°C SFUI4096J2AB1TO-C-MS-2B1-STD
USB 2.0 U-450 SLC based NAND U-48 3D NAND pSLC Page based FTL for high endurance Oval mounting hole for mechanical stress reduction Industrial temp. range -40°C to 85°C and 0°C to 70°C Standard and low profile connector Swissbit’s embedded USB Flash Module (UFM) provide a wide density range of USB 2.0 storage solutions in a small form factor. The UFM is an ideal solution for applications that require high-quality and high reliability. Typical applications include data logging or boot drives for embedded application and netcom systems. The 10-pin USB connector on a PCB support different pitch size 2.00 mm and 2.54 mm. The drive operates at 5V ±10% or 3.3V ±5% (optional). The UFM is also backward compatible with Revision 1.1 and can be used with operating systems that support USB Mass Storage Class Specification and bulk transfers.
  • USB 2.0
  • U-450 SLC based NAND
    U-48 3D NAND pSLC
  • Page based FTL for high endurance
  • Oval mounting hole for mechanical stress reduction
  • Industrial temp. range -40°C to 85°C and 0°C to 70°C
  • Standard and low profile connector

Swissbit’s embedded USB Flash Module (UFM) provide a wide density range of USB 2.0 storage solutions in a small form factor. The UFM is an ideal solution for applications that require high-quality and high reliability. Typical applications include data logging or boot drives for embedded application and netcom systems.
The 10-pin USB connector on a PCB support different pitch size 2.00 mm and 2.54 mm.

The drive operates at 5V ±10% or 3.3V ±5% (optional). The UFM is also backward compatible with Revision 1.1 and can be used with operating systems that support USB Mass Storage Class Specification and bulk transfers.

Supplier's Site Datasheet

Technical Specifications

  Swissbit AG
Product Category Flash Memory Cards
Product Number SFUI4096J2AB1TO-C-MS-2B1-STD
Product Name Industrial Embedded USB module, U-450, 4 GB, SLC Flash, 0°C to +70°C
Memory Type USB; SLC
Unlock Full Specs
to access all available technical data

Similar Products

Memory Cards - 1052-SFCA128GH1AK1TB-I-EB-21E-STD-ND - DigiKey
Specs
Memory Type CFast
Memory Size 128 GB
View Details
Memory Cards - 1052-1002-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 0.2560 GB
View Details
Industrial CFast Card, F-600, 4 GB, SLC Flash, -40°C to +85°C - SFCA004GH3AA1TO-I-MS-226-STD - Swissbit AG
Specs
Memory Type SLC
Memory Size 4 GB
Transfer Speed 40 MB/sec
View Details
2 suppliers
Industrial CFast Card, F-86, 160 GB, 3D PSLC Flash, 0°C to +70°C - SFCA160GH1AO2TO-C-8C-22P-STD - Swissbit AG
Specs
Memory Type 3D PSLC
Memory Size 160 GB
Transfer Speed 371 MB/sec
View Details
2 suppliers