Swissbit AG Industrial microSD Card, S-600u, 2 GB, SLC Flash, -25°C to +85°C SFSD2048N1AS1TO-E-QG-221-STD

Description
True industrial SLC High IOPS rate and maximum endurance Autonomous Data Care Management Industrial grade Micro SD Card Power Fail protection & Read Disturb Management Chip On Board design for highest robustness Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions. The SLC based S-600u / S-250u offers highest endurance and were recently introduced to offer increased longevity. The new S-52u targets automotive and video recording applications while S-50u /S-55u targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56u and especially the high endurance S-58u cards offer best cost/endurance ratio.
Request a Quote
Description
True industrial SLC High IOPS rate and maximum endurance Autonomous Data Care Management Industrial grade Micro SD Card Power Fail protection & Read Disturb Management Chip On Board design for highest robustness Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions. The SLC based S-600u / S-250u offers highest endurance and were recently introduced to offer increased longevity. The new S-52u targets automotive and video recording applications while S-50u /S-55u targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56u and especially the high endurance S-58u cards offer best cost/endurance ratio.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S-600u series is an industrial-grade microSD card with SLC Flash, designed for high-reliability applications such as data logging and medical systems. It complies with SD Specification 3.0 and supports UHS-I/SDR104 hosts, offering sequential read up to 35 MBytes/s and write up to 21 MBytes/s. The card has a standard form factor of 15.0 x 11.0 x 0.7 mm and operates at 2.7 to 3.6 V. It supports the industrial temperature range of -40 °C to 85 °C and storage from -40 °C to 100 °C. Features include wear leveling, read disturb management, data care management, and near miss ECC. Data retention is 10 years at life begin and 1 year at life end. MTBF exceeds 3,000,000 hours, with support for 20,000 insertions. The product is RoHS and REACH compliant, manufactured in a TS 16949 certified factory, and uses SIP packaging for robustness.

Datasheet Summary
Powered by GS/AI

The S-600u series is an industrial-grade microSD card with SLC Flash, designed for high-reliability applications such as data logging and medical systems. It complies with SD Specification 3.0 and supports UHS-I/SDR104 hosts, offering sequential read up to 35 MBytes/s and write up to 21 MBytes/s. The card has a standard form factor of 15.0 x 11.0 x 0.7 mm and operates at 2.7 to 3.6 V. It supports the industrial temperature range of -40 °C to 85 °C and storage from -40 °C to 100 °C. Features include wear leveling, read disturb management, data care management, and near miss ECC. Data retention is 10 years at life begin and 1 year at life end. MTBF exceeds 3,000,000 hours, with support for 20,000 insertions. The product is RoHS and REACH compliant, manufactured in a TS 16949 certified factory, and uses SIP packaging for robustness.

Suppliers

Company
Product
Description
Supplier Links
Industrial microSD Card, S-600u, 2 GB, SLC Flash, -25°C to +85°C - SFSD2048N1AS1TO-E-QG-221-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial microSD Card, S-600u, 2 GB, SLC Flash, -25°C to +85°C
SFSD2048N1AS1TO-E-QG-221-STD
Industrial microSD Card, S-600u, 2 GB, SLC Flash, -25°C to +85°C SFSD2048N1AS1TO-E-QG-221-STD
True industrial SLC High IOPS rate and maximum endurance Autonomous Data Care Management Industrial grade Micro SD Card Power Fail protection & Read Disturb Management Chip On Board design for highest robustness Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions. The SLC based S-600u / S-250u offers highest endurance and were recently introduced to offer increased longevity. The new S-52u targets automotive and video recording applications while S-50u /S-55u targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56u and especially the high endurance S-58u cards offer best cost/endurance ratio.
  • True industrial SLC
  • High IOPS rate and maximum endurance
  • Autonomous Data Care Management
  • Industrial grade Micro SD Card
  • Power Fail protection & Read Disturb Management
  • Chip On Board design for highest robustness

Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions.

The SLC based S-600u / S-250u offers highest endurance and were recently introduced to offer increased longevity. The new S-52u targets automotive and video recording applications while S-50u /S-55u targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56u and especially the high endurance S-58u cards offer best cost/endurance ratio.

Supplier's Site Datasheet
Memory Cards - 1052-SFSD2048N1AS1TO-E-QG-221-STD-ND - DigiKey
Thief River Falls, MN, United States
MEM CARD MICROSD 2GB 10UHS 1 SLC

MEM CARD MICROSD 2GB 10UHS 1 SLC

Buy Now Datasheet

Technical Specifications

  Swissbit AG DigiKey
Product Category Flash Memory Cards Flash Memory Cards
Product Number SFSD2048N1AS1TO-E-QG-221-STD 1052-SFSD2048N1AS1TO-E-QG-221-STD-ND
Product Name Industrial microSD Card, S-600u, 2 GB, SLC Flash, -25°C to +85°C Memory Cards
Memory Type MicroSD™; SLC MicroSD™
Unlock Full Specs
to access all available technical data

Similar Products

Industrial M.2 PCIe SSD, N-26m2 (2230), 5 GB, 3D PSLC Flash, -40°C to +85°C - SFPC005GM1EC1TO-I-5E-A2P-STD - Swissbit AG
Specs
Memory Type Solid State Drive; 3D PSLC
Memory Size 5 GB
Transfer Speed 297 MB/sec
View Details
Industrial CFast Card, F-56, 128 GB, PSLC Flash, -40°C to +85°C - SFCA128GH2AD4TO-I-HT-23P-STD - Swissbit AG
Specs
Memory Type PSLC
Memory Size 128 GB
Transfer Speed 510 MB/sec
View Details
2 suppliers
Industrial Embedded MMC, EM-26, 8 GB, PSLC Flash, -40°C to +85°C - SFEM008GB1EA1TO-I-GE-12P-STD - Swissbit AG
Specs
Memory Type PSLC
Memory Size 8 GB
Transfer Speed 235 MB/sec
View Details
Industrial Compact Flash Card, C-300 Longevity, 1 GB, SLC Flash, 0°C to +70°C - SFCF1024H1BK2MT-C-MO-553-SMA - Swissbit AG
Specs
Memory Type CompactFlash®; SLC
Memory Size 1 GB
Transfer Speed 22 MB/sec
View Details
2 suppliers