Swissbit AG Industrial SD Card, S-600, 4 GB, SLC Flash, -25°C to +85°C SFSD4096L1AS1TO-E-ME-221-STD

Description
True industrial SLC Highest sequential performance Autonomous Data Care Management Industrial grade SD Card Power Fail protection & Read Disturb Management Chip On Board design for highest robustness Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions. The SLC based S-600 / S-250 offers highest endurance and were recently introduced to offer increased longevity. The new S-52 targets automotive and video recording applications while S-50 /S-55 targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56 and especially the high endurance S-58 cards offer best cost/endurance ratio.
Request a Quote
Description
True industrial SLC Highest sequential performance Autonomous Data Care Management Industrial grade SD Card Power Fail protection & Read Disturb Management Chip On Board design for highest robustness Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions. The SLC based S-600 / S-250 offers highest endurance and were recently introduced to offer increased longevity. The new S-52 targets automotive and video recording applications while S-50 /S-55 targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56 and especially the high endurance S-58 cards offer best cost/endurance ratio.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S-600 series industrial SD card is a UHS-I, SLC-based memory device designed for high-reliability applications such as data logging and medical systems. It has a standard SD form factor of 32.0mm x 24.0mm x 2.1mm with a write protect slider. Operating voltage ranges from 2.7 to 3.6V, with an industrial temperature range of -40°C to 85°C and storage temperature up to 100°C. Sequential read performance reaches up to 95 MBytes/s and write performance up to 55 MBytes/s. The card supports FAT16/FAT32, SD SPI mode, and complies with SD specification 5.0 for capacities 4GB to 32GB and 3.0 for 512MB to 2GB. It features wear leveling, read disturb management, data care management, near-miss ECC, and a mean time between failures exceeding 3,000,000 hours. The card is RoHS and REACH compliant, rated for 20,000 insertions, and manufactured in a TS 16949 certified facility.

Datasheet Summary
Powered by GS/AI

The S-600 series industrial SD card is a UHS-I, SLC-based memory device designed for high-reliability applications such as data logging and medical systems. It has a standard SD form factor of 32.0mm x 24.0mm x 2.1mm with a write protect slider. Operating voltage ranges from 2.7 to 3.6V, with an industrial temperature range of -40°C to 85°C and storage temperature up to 100°C. Sequential read performance reaches up to 95 MBytes/s and write performance up to 55 MBytes/s. The card supports FAT16/FAT32, SD SPI mode, and complies with SD specification 5.0 for capacities 4GB to 32GB and 3.0 for 512MB to 2GB. It features wear leveling, read disturb management, data care management, near-miss ECC, and a mean time between failures exceeding 3,000,000 hours. The card is RoHS and REACH compliant, rated for 20,000 insertions, and manufactured in a TS 16949 certified facility.

Suppliers

Company
Product
Description
Supplier Links
Industrial SD Card, S-600, 4 GB, SLC Flash, -25°C to +85°C - SFSD4096L1AS1TO-E-ME-221-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial SD Card, S-600, 4 GB, SLC Flash, -25°C to +85°C
SFSD4096L1AS1TO-E-ME-221-STD
Industrial SD Card, S-600, 4 GB, SLC Flash, -25°C to +85°C SFSD4096L1AS1TO-E-ME-221-STD
True industrial SLC Highest sequential performance Autonomous Data Care Management Industrial grade SD Card Power Fail protection & Read Disturb Management Chip On Board design for highest robustness Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions. The SLC based S-600 / S-250 offers highest endurance and were recently introduced to offer increased longevity. The new S-52 targets automotive and video recording applications while S-50 /S-55 targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56 and especially the high endurance S-58 cards offer best cost/endurance ratio.
  • True industrial SLC
  • Highest sequential performance
  • Autonomous Data Care Management
  • Industrial grade SD Card
  • Power Fail protection & Read Disturb Management
  • Chip On Board design for highest robustness

Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions.

The SLC based S-600 / S-250 offers highest endurance and were recently introduced to offer increased longevity. The new S-52 targets automotive and video recording applications while S-50 /S-55 targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56 and especially the high endurance S-58 cards offer best cost/endurance ratio.

Supplier's Site Datasheet
Memory Cards - 1052-SFSD4096L1AS1TO-E-ME-221-STD-ND - DigiKey
Thief River Falls, MN, United States
MEM CARD SD SDHC 4GB 10UHS 1 SLC

MEM CARD SD SDHC 4GB 10UHS 1 SLC

Buy Now Datasheet

Technical Specifications

  Swissbit AG DigiKey
Product Category Flash Memory Cards Flash Memory Cards
Product Number SFSD4096L1AS1TO-E-ME-221-STD 1052-SFSD4096L1AS1TO-E-ME-221-STD-ND
Product Name Industrial SD Card, S-600, 4 GB, SLC Flash, -25°C to +85°C Memory Cards
Memory Type SD™; SLC SD™
Unlock Full Specs
to access all available technical data

Similar Products

Industrial CFast Card, F-60, 240 GB, MLC Flash, -40°C to +85°C - SFCA240GH3AA2TO-I-OC-226-STD - Swissbit AG
Specs
Memory Type MLC
Memory Size 240 GB
Transfer Speed 520 MB/sec
View Details
3 suppliers
Industrial CFast Card, F-50, 16 GB, MLC Flash, 0°C to +70°C - SFCA016GH2AD2TO-C-GS-236-STD - Swissbit AG
Specs
Memory Type MLC
Memory Size 16 GB
Transfer Speed 280 MB/sec
View Details
2 suppliers
Memory Cards - 1052-1373-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 32 GB
View Details