Swissbit AG Memory Cards, Modules - Memory Cards SFSD8192L1BN2TO-E-N2-151-STD

Description
Win Source Part Number: 1243176-SFSD8192L1BN 2TO-E-N2-151-STD Category: Memory Cards, Modules>Memory Cards Series: S-220 Speed: Class 10 Package: Tray Standard Package: 1 Technology: SLC Memory Type: SDHC™ Memory Size: 8GB Temperature Range - Operating: -25°C ~ 85°C ECCN: 3A991B1A Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8523.51.0000 Mfr: Swissbit Other Names: 603740 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1243176-SFSD8192L1BN 2TO-E-N2-151-STD Category: Memory Cards, Modules>Memory Cards Series: S-220 Speed: Class 10 Package: Tray Standard Package: 1 Technology: SLC Memory Type: SDHC™ Memory Size: 8GB Temperature Range - Operating: -25°C ~ 85°C ECCN: 3A991B1A Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8523.51.0000 Mfr: Swissbit Other Names: 603740 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Cards, Modules - Memory Cards - SFSD8192L1BN2TO-E-N2-151-STD - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Memory Cards
SFSD8192L1BN2TO-E-N2-151-STD
Memory Cards, Modules - Memory Cards SFSD8192L1BN2TO-E-N2-151-STD
Win Source Part Number: 1243176-SFSD8192L1BN 2TO-E-N2-151-STD Category: Memory Cards, Modules>Memory Cards Series: S-220 Speed: Class 10 Package: Tray Standard Package: 1 Technology: SLC Memory Type: SDHC™ Memory Size: 8GB Temperature Range - Operating: -25°C ~ 85°C ECCN: 3A991B1A Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8523.51.0000 Mfr: Swissbit Other Names: 603740 Product Status: Obsolete

Win Source Part Number: 1243176-SFSD8192L1BN2TO-E-N2-151-STD
Category: Memory Cards, Modules>Memory Cards
Series: S-220
Speed: Class 10
Package: Tray
Standard Package: 1
Technology: SLC
Memory Type: SDHC™
Memory Size: 8GB
Temperature Range - Operating: -25°C ~ 85°C
ECCN: 3A991B1A
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8523.51.0000
Mfr: Swissbit
Other Names: 603740
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Flash Memory Cards
Product Number SFSD8192L1BN2TO-E-N2-151-STD
Product Name Memory Cards, Modules - Memory Cards
Unlock Full Specs
to access all available technical data

Similar Products

SQFlash 720 M.2 2242 PCIe/NVMe Gen.3 x4 SSD - SQF-C4MZ2-32GDEDE - Advantech
Specs
Memory Type Solid State Drive
Memory Size 32 GB
View Details
Memory card - 758-879/000-001 - WAGO
Specs
Memory Type SD™
View Details
2 suppliers
Memory card - CAMC-M-S-F10-V1 - Festo Corporation
Specs
Memory Type SD™
View Details
2 suppliers
Compact Flash Cards - 1448064 - RS Components, Ltd.
Specs
Memory Type CompactFlash®
Transfer Speed 13.75 MB/sec
Options Industrial Grade
View Details