Swissbit AG Industrial microSD Card, S-50u, 16 GB, 3D TLC Flash, -25°C to +85°C SFSD016GN1AM1TO-E-5E-221-STD

Description
Industrial 3D NAND S-56u / S-58u: pSLC, S-50u / S-55u: TLC High IOPS rate and endurance Autonomous Data Care Management Industrial grade SD Card Power Fail protection & Read Disturb Management Full SD SPI mode Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions. The SLC based S-600u / S-250u offers highest endurance and were recently introduced to offer increased longevity. The new S-52u targets automotive and video recording applications while S-50u /S-55u targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56u and especially the high endurance S-58u cards offer best cost/endurance ratio.
Request a Quote Datasheet
Description
Industrial 3D NAND S-56u / S-58u: pSLC, S-50u / S-55u: TLC High IOPS rate and endurance Autonomous Data Care Management Industrial grade SD Card Power Fail protection & Read Disturb Management Full SD SPI mode Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions. The SLC based S-600u / S-250u offers highest endurance and were recently introduced to offer increased longevity. The new S-52u targets automotive and video recording applications while S-50u /S-55u targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56u and especially the high endurance S-58u cards offer best cost/endurance ratio.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial microSD Card, S-50u, 16 GB, 3D TLC Flash, -25°C to +85°C - SFSD016GN1AM1TO-E-5E-221-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial microSD Card, S-50u, 16 GB, 3D TLC Flash, -25°C to +85°C
SFSD016GN1AM1TO-E-5E-221-STD
Industrial microSD Card, S-50u, 16 GB, 3D TLC Flash, -25°C to +85°C SFSD016GN1AM1TO-E-5E-221-STD
Industrial 3D NAND S-56u / S-58u: pSLC, S-50u / S-55u: TLC High IOPS rate and endurance Autonomous Data Care Management Industrial grade SD Card Power Fail protection & Read Disturb Management Full SD SPI mode Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions. The SLC based S-600u / S-250u offers highest endurance and were recently introduced to offer increased longevity. The new S-52u targets automotive and video recording applications while S-50u /S-55u targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56u and especially the high endurance S-58u cards offer best cost/endurance ratio.
  • Industrial 3D NAND
  • S-56u / S-58u: pSLC, S-50u / S-55u: TLC
  • High IOPS rate and endurance
  • Autonomous Data Care Management
  • Industrial grade SD Card
  • Power Fail protection & Read Disturb Management
  • Full SD SPI mode

Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions.

The SLC based S-600u / S-250u offers highest endurance and were recently introduced to offer increased longevity. The new S-52u targets automotive and video recording applications while S-50u /S-55u targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56u and especially the high endurance S-58u cards offer best cost/endurance ratio.

Supplier's Site Datasheet
Memory Cards - 1052-SFSD016GN1AM1TO-E-5E-221-STD-ND - DigiKey
Thief River Falls, MN, United States
Memory Card SDHC™, SDXC™ 16GB Class 10, UHS Class 1 TLC

Memory Card SDHC™, SDXC™ 16GB Class 10, UHS Class 1 TLC

Buy Now Datasheet

Technical Specifications

  Swissbit AG DigiKey
Product Category Flash Memory Cards Flash Memory Cards
Product Number SFSD016GN1AM1TO-E-5E-221-STD 1052-SFSD016GN1AM1TO-E-5E-221-STD-ND
Product Name Industrial microSD Card, S-50u, 16 GB, 3D TLC Flash, -25°C to +85°C Memory Cards
Memory Type MicroSD™; 3D TLC SD™
Unlock Full Specs
to access all available technical data

Similar Products

Industrial CFast Card, F-66, 30 GB, PSLC Flash, -40°C to +85°C - SFCA030GH3AA2TO-I-LB-22P-STD - Swissbit AG
Specs
Memory Type PSLC
Memory Size 30 GB
Transfer Speed 520 MB/sec
View Details
3 suppliers
Memory Cards - 1052-SFCA8192H4BV4TO-C-DT-236-STD-ND - DigiKey
Specs
Memory Type CFast
Memory Size 8 GB
View Details
Industrial CFast Card, F-600, 4 GB, SLC Flash, 0°C to +70°C - SFCA004GH3AA1TO-C-MS-226-STD - Swissbit AG
Specs
Memory Type SLC
Memory Size 4 GB
Transfer Speed 40 MB/sec
View Details
2 suppliers