Swissbit AG Industrial microSD Card, S-50u, 32 GB, 3D TLC Flash, -40°C to +85°C SFSD032GN1AM1TO-I-5E-221-STD

Description
Industrial 3D NAND S-56u / S-58u: pSLC, S-50u / S-55u: TLC High IOPS rate and endurance Autonomous Data Care Management Industrial grade SD Card Power Fail protection & Read Disturb Management Full SD SPI mode Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions. The SLC based S-600u / S-250u offers highest endurance and were recently introduced to offer increased longevity. The new S-52u targets automotive and video recording applications while S-50u /S-55u targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56u and especially the high endurance S-58u cards offer best cost/endurance ratio.
Request a Quote
Description
Industrial 3D NAND S-56u / S-58u: pSLC, S-50u / S-55u: TLC High IOPS rate and endurance Autonomous Data Care Management Industrial grade SD Card Power Fail protection & Read Disturb Management Full SD SPI mode Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions. The SLC based S-600u / S-250u offers highest endurance and were recently introduced to offer increased longevity. The new S-52u targets automotive and video recording applications while S-50u /S-55u targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56u and especially the high endurance S-58u cards offer best cost/endurance ratio.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SFSD032GN1AM1TO-I-5E-221-STD is a 32 GByte industrial-grade microSDHC card from the S-50u High Reliability series, designed for demanding applications requiring high endurance and reliability. It uses 3D TLC flash memory and complies with SD specification 6.10, supporting UHS-I, Speed Class 10, U3, V30, and A2 profiles. The card measures 15.0mm x 11.0mm x 0.7mm and operates from 2.7 to 3.6V with an industrial temperature range of -40°C to 85°C. It offers sequential read performance up to 98 MBytes/s and write performance up to 39 MBytes/s, with advanced features including wear leveling, read disturb management, data care management, near-miss ECC, and over 3,000,000 hours MTBF. It supports SD SPI mode, is RoHS/REACH compliant, and rated for up to 20,000 insertions. Manufactured in a TS 16949 certified facility.

Datasheet Summary
Powered by GS/AI

The SFSD032GN1AM1TO-I-5E-221-STD is a 32 GByte industrial-grade microSDHC card from the S-50u High Reliability series, designed for demanding applications requiring high endurance and reliability. It uses 3D TLC flash memory and complies with SD specification 6.10, supporting UHS-I, Speed Class 10, U3, V30, and A2 profiles. The card measures 15.0mm x 11.0mm x 0.7mm and operates from 2.7 to 3.6V with an industrial temperature range of -40°C to 85°C. It offers sequential read performance up to 98 MBytes/s and write performance up to 39 MBytes/s, with advanced features including wear leveling, read disturb management, data care management, near-miss ECC, and over 3,000,000 hours MTBF. It supports SD SPI mode, is RoHS/REACH compliant, and rated for up to 20,000 insertions. Manufactured in a TS 16949 certified facility.

Suppliers

Company
Product
Description
Supplier Links
Industrial microSD Card, S-50u, 32 GB, 3D TLC Flash, -40°C to +85°C - SFSD032GN1AM1TO-I-5E-221-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial microSD Card, S-50u, 32 GB, 3D TLC Flash, -40°C to +85°C
SFSD032GN1AM1TO-I-5E-221-STD
Industrial microSD Card, S-50u, 32 GB, 3D TLC Flash, -40°C to +85°C SFSD032GN1AM1TO-I-5E-221-STD
Industrial 3D NAND S-56u / S-58u: pSLC, S-50u / S-55u: TLC High IOPS rate and endurance Autonomous Data Care Management Industrial grade SD Card Power Fail protection & Read Disturb Management Full SD SPI mode Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions. The SLC based S-600u / S-250u offers highest endurance and were recently introduced to offer increased longevity. The new S-52u targets automotive and video recording applications while S-50u /S-55u targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56u and especially the high endurance S-58u cards offer best cost/endurance ratio.
  • Industrial 3D NAND
  • S-56u / S-58u: pSLC, S-50u / S-55u: TLC
  • High IOPS rate and endurance
  • Autonomous Data Care Management
  • Industrial grade SD Card
  • Power Fail protection & Read Disturb Management
  • Full SD SPI mode

Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions.

The SLC based S-600u / S-250u offers highest endurance and were recently introduced to offer increased longevity. The new S-52u targets automotive and video recording applications while S-50u /S-55u targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56u and especially the high endurance S-58u cards offer best cost/endurance ratio.

Supplier's Site Datasheet
Memory Cards - 1052-SFSD032GN1AM1TO-I-5E-221-STD-ND - DigiKey
Thief River Falls, MN, United States
Memory Card SDHC™, SDXC™ 32GB Class 10, UHS Class 1 TLC

Memory Card SDHC™, SDXC™ 32GB Class 10, UHS Class 1 TLC

Buy Now Datasheet
Microsdhc/sdxc Flash Memory Card, 32Gb; Blank Media Flash Memory Type Swissbit - 98AH5822 - Newark, An Avnet Company
Chicago, IL, United States
Microsdhc/sdxc Flash Memory Card, 32Gb; Blank Media Flash Memory Type Swissbit
98AH5822
Microsdhc/sdxc Flash Memory Card, 32Gb; Blank Media Flash Memory Type Swissbit 98AH5822
MICROSDHC/SDXC FLASH MEMORY CARD, 32GB; Blank Media Flash Memory Type:MicroSDHC Card, UHS-1, Class 10; Memory Capacity:32GB; Product Range:S-50u Series RoHS Compliant: Yes

MICROSDHC/SDXC FLASH MEMORY CARD, 32GB; Blank Media Flash Memory Type:MicroSDHC Card, UHS-1, Class 10; Memory Capacity:32GB; Product Range:S-50u Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Swissbit AG DigiKey Newark, An Avnet Company
Product Category Flash Memory Cards Flash Memory Cards Flash Memory Cards
Product Number SFSD032GN1AM1TO-I-5E-221-STD 1052-SFSD032GN1AM1TO-I-5E-221-STD-ND 98AH5822
Product Name Industrial microSD Card, S-50u, 32 GB, 3D TLC Flash, -40°C to +85°C Memory Cards Microsdhc/sdxc Flash Memory Card, 32Gb; Blank Media Flash Memory Type Swissbit
Memory Type MicroSD™; 3D TLC SD™ MicroSD™
Unlock Full Specs
to access all available technical data

Similar Products

Industrial CFexpress Card, G-26, 160 GB, 3D PSLC Flash, -40°C to +85°C - SFCE160GW1EB4WD-I-6F-11P-STD - Swissbit AG
Specs
Memory Type 3D PSLC
Memory Size 160 GB
Transfer Speed 1610 MB/sec
View Details
2 suppliers
Memory Cards - 1052-SFCF064GH1AF2TO-I-LT-527-STD-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 64 GB
View Details
Industrial Compact Flash Card, C-56, 64 GB, PSLC Flash, -40°C to +85°C - SFCF064GH1AF4TO-I-LT-52P-STD - Swissbit AG
Specs
Memory Type CompactFlash®; PSLC
Memory Size 64 GB
Transfer Speed 115 MB/sec
View Details
2 suppliers
Memory Cards - SFCF4096H1AF2TO-C-QT-517-STD-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 4 GB
View Details