Swissbit AG Datasheets for Flash Memory Cards

Flash memory cards provide electrically erasable, programmable, read-only memory (EEPROM) that can be erased and reprogrammed in blocks instead of one byte at a time.
Flash Memory Cards: Learn more

Page: 1 2 3 4
Product Name Notes
CompactFlash™ Card C-500: SLC, C-56: pSLC Page based FTL for highest endurance and Write IOPS C-56 everbit™ CFA 6.1 compatible, Up to UDMA6 Data Care Management extended S.M.A.R.T. support, TRIM...
CompactFlash™ Card SLC NAND Flash Longevity support CFA4.1, up to UDMA4 Industrial Temperature Grade -40°C to +85°C Intelligent Power Fail Protection To this day, CompactFlash™ (CF) cards are still a...
Datacenter SSD U.3 (15mm) PCIe Gen4x4, NVMe 1.4 interface Device densities 8TB and 16TB Sequential Read up to 6,900 MB/s, Random Read 4K up to 1,600k IOPS Sequential Write up...
JEDEC e.MMC 5.0 Standard (JESD84-B50) 153-ball BGA, 0.5mm pitch 11.5 x 13mm Operational Temperature Range -40°C to 85°C Multiple partitions in MLC and pSLC configurable (EM-20) Preconfigured in 100% pSLC...
JEDEC e.MMC 5.1 Standard (JESD84-B51A) 153-ball BGA, 0.5mm pitch 11.5 x 13mm 100-ball BGA, 1.0mm pitch 14.0 x 18mm Operational Temperature Range -40°C to 105°C Multiple partitions in 3D TLC...
M.2 form factor 2280 to 2230 PCIe Gen3.1 / NVMe 1.3 four lanes Industrial 3D NAND TLC / pSLC Temperature range up to -40°C to 85°C DRAM-less / HMB (Host...
PCIe M.2 1620 BGA PCIe Gen 3.1 / NVMe 1.3 4 lanes 291 Ball BGA, 0.8mm pitch 16 x 20mm 3D NAND TLC / pSLC Operational Temperature Range -40°C to...
PCIe M.2 1620 BGA PCIe Gen 3.1 / NVMe 1.3 4 lanes 291 Ball BGA, 0.8mm pitch 16 x 20mm high density 3D NAND TLC / pSLC Operational Temperature Range...
Small removable PCIe card form factor 3D NAND TLC / pSLC variants PCIe 3.1 / NVMe 1.3 2 lane with HMB support End-to-End data path protection Hot plug support with...
Smallest removable SATA SSD form factor pSLC and MLC types DRAM-less low power consumption Hot plug support with full power fail data protection Full capacity Controlled BOM and PCN process...
Smallest removable SATA SSD form factor SLC and 3D NAND pSLC types Hot plug support with full power fail data protection Cost optimized DRAM-less Data Care Management and S.M.A.R.T support...
Smallest removable SATA SSD form factor SLC, pSLC and MLC types Hot plug support with full power fail data protection High IOPS and low wear out for extended endurance F-60...

Next >>