The SYS-2322 is a 500 kHz Audio Analyzer from Audio Precision. With an audio spectrum analyzer, measure frequency response, level and gain, phase intermodulation distortion, signal-to-noise ratio, crosstalk, time domain display, and total harmonic distortion plus noise.
Additional Features:
Form Factor: Benchtop
Integral Signal Source: Yes
No. of Outputs: 2 o/p
Waveforms (Sine, Square, etc.): Phase,Sine
Source Minimum Frequency: 10 Hz
Source Maximum Frequency: 500 kHz
Sweep Modes: No
Source Frequency Resolution: 3 kHz
Source Frequency Accuracy: 6 %
Output Accuracy: 0.0002 %
Output Impedance: 110 ω
No. of Receiver Channels: 2 ch
Input Impedance: 100 ω
Maximum Input Voltage: 230 V(DC+p
Signal-to-noise ratio & distortion ratio: No
Phase Angle: 360 degree
Crosstalk: -140 dB
Measurements/Feature
s
PC Based
AES/EBU Testing capability
Level Meter
Frequency meter
Phase measurements
Wideband Amplitude/noise function
Programmability/Conn
ectivity
User Interface: Windows/95
Ports to Peripheral Devices: APWIN,APIB
Audio Precision/DCX-127
Multi-Function Module
Module (proprietary interface/bus)
CE Compliance Compliant
Power Requirements
Input Power: Universal (Auto Sense and Switch)
Width 425 mm(16.73 in); Height 133 mm(5.23 in); Length 457 mm(17.99 in)
The Audio Precision SYS-2322 contains an analog signal generator consisting of an ultra-low distortion analog sinewave generator and two independent transformer coupled output stages that can be driven from both the analog sources and optional hardware signal generators. Option BUR adds analog generated sine burst, square wave, and noise signals.
The SYS-2322 is a 500 kHz Audio Analyzer from Audio Precision. With an audio spectrum analyzer, measure frequency response, level and gain, phase intermodulation distortion, signal-to-noise ratio, crosstalk, time domain display, and total harmonic distortion plus noise.
Additional Features:
- Form Factor: Benchtop
- Integral Signal Source: Yes
- No. of Outputs: 2 o/p
- Waveforms (Sine, Square, etc.): Phase,Sine
- Source Minimum Frequency: 10 Hz
- Source Maximum Frequency: 500 kHz
- Sweep Modes: No
- Source Frequency Resolution: 3 kHz
- Source Frequency Accuracy: 6 %
- Output Accuracy: 0.0002 %
- Output Impedance: 110 Ω
- No. of Receiver Channels: 2 ch
- Input Impedance: 100 Ω
- Maximum Input Voltage: 230 V(DC+p
- Signal-to-noise ratio & distortion ratio: No
- Phase Angle: 360 degree
- Crosstalk: -140 dB
Measurements/Features
- PC Based
- AES/EBU Testing capability
- Level Meter
- Frequency meter
- Phase measurements
- Wideband Amplitude/noise function
Programmability/Connectivity
- User Interface: Windows/95
- Ports to Peripheral Devices: APWIN,APIB
- Audio Precision/DCX-127
- Multi-Function Module
- Module (proprietary interface/bus)
- CE Compliance Compliant
Power Requirements
- Input Power: Universal (Auto Sense and Switch)
- Width 425 mm(16.73 in); Height 133 mm(5.23 in); Length 457 mm(17.99 in)
The Audio Precision SYS-2322 contains an analog signal generator consisting of an ultra-low distortion analog sinewave generator and two independent transformer coupled output stages that can be driven from both the analog sources and optional hardware signal generators. Option BUR adds analog generated sine burst, square wave, and noise signals.