Audio Precision Audio Analyzer ATS-2

Description
The ATS-2 is a 120 kHz Audio Analyzer from Audio Precision. With an audio spectrum analyzer, measure frequency response, level and gain, phase intermodulation distortion, signal-to-noise ratio, crosstalk, time domain display, and total harmonic distortion plus noise. Additional Features: Digital interface analysis Super fast production test using multitone analyzer AP Basic scripting with “learn mode,” LabVIEW & GPIB User-defined sweeps and switcher support up to 192 channels ATS-2 Analog and Digital Input and Output, with DSP PC interface USB, GPIB, APIB The ATS-2 is a general-purpose audio analyzer well suited to the design lab, broadcast facility or production line—anywhere you need high-precision, feature-rich audio test and measurement. The ATS-2 offers excellent value for any technician who wishes to integrate a fully functional audio analyzer into an IEEE.488 (GPIB) controlled test system. It is also ideally suited for the production line or broadcast verification when used with AP’s High Speed Tester application.
Datasheet
Description
The ATS-2 is a 120 kHz Audio Analyzer from Audio Precision. With an audio spectrum analyzer, measure frequency response, level and gain, phase intermodulation distortion, signal-to-noise ratio, crosstalk, time domain display, and total harmonic distortion plus noise. Additional Features: Digital interface analysis Super fast production test using multitone analyzer AP Basic scripting with “learn mode,” LabVIEW & GPIB User-defined sweeps and switcher support up to 192 channels ATS-2 Analog and Digital Input and Output, with DSP PC interface USB, GPIB, APIB The ATS-2 is a general-purpose audio analyzer well suited to the design lab, broadcast facility or production line—anywhere you need high-precision, feature-rich audio test and measurement. The ATS-2 offers excellent value for any technician who wishes to integrate a fully functional audio analyzer into an IEEE.488 (GPIB) controlled test system. It is also ideally suited for the production line or broadcast verification when used with AP’s High Speed Tester application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Analyzer - ATS-2 - ValueTronics International, Inc.
Elgin, IL, USA
Audio Analyzer
ATS-2
Audio Analyzer ATS-2
The ATS-2 is a 120 kHz Audio Analyzer from Audio Precision. With an audio spectrum analyzer, measure frequency response, level and gain, phase intermodulation distortion, signal-to-noise ratio, crosstalk, time domain display, and total harmonic distortion plus noise. Additional Features: Digital interface analysis Super fast production test using multitone analyzer AP Basic scripting with “learn mode,” LabVIEW & GPIB User-defined sweeps and switcher support up to 192 channels ATS-2 Analog and Digital Input and Output, with DSP PC interface USB, GPIB, APIB The ATS-2 is a general-purpose audio analyzer well suited to the design lab, broadcast facility or production line—anywhere you need high-precision, feature-rich audio test and measurement. The ATS-2 offers excellent value for any technician who wishes to integrate a fully functional audio analyzer into an IEEE.488 (GPIB) controlled test system. It is also ideally suited for the production line or broadcast verification when used with AP’s High Speed Tester application.

The ATS-2 is a 120 kHz Audio Analyzer from Audio Precision. With an audio spectrum analyzer, measure frequency response, level and gain, phase intermodulation distortion, signal-to-noise ratio, crosstalk, time domain display, and total harmonic distortion plus noise.

Additional Features:

  • Digital interface analysis
  • Super fast production test using multitone analyzer
  • AP Basic scripting with “learn mode,” LabVIEW & GPIB
  • User-defined sweeps and switcher support up to 192 channels
  • ATS-2 Analog and Digital Input and Output, with DSP
  • PC interface USB, GPIB, APIB

The ATS-2 is a general-purpose audio analyzer well suited to the design lab, broadcast facility or production line—anywhere you need high-precision, feature-rich audio test and measurement.

The ATS-2 offers excellent value for any technician who wishes to integrate a fully functional audio analyzer into an IEEE.488 (GPIB) controlled test system. It is also ideally suited for the production line or broadcast verification when used with AP’s High Speed Tester application.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Audio Analyzers
Product Number ATS-2
Product Name Audio Analyzer
Unlock Full Specs
to access all available technical data