The ATS-1 ACCESS is a 120 kHz Audio Analyzer from Audio Precision. With an audio spectrum analyzer, measure frequency response, level and gain, phase intermodulation distortion, signal-to-noise ratio, crosstalk, time domain display, and total harmonic distortion plus noise.
Additional Features:
Compact, rack-mountable all-in-one system
Easy to transport for field use
Built-in display and control surface with no need for a separate PC
Includes an IEEE-488.2 GPIB interface port, with HP8903B emulation mode available
The ATS-1 Plus Access includes comprehensive analog generation and measurement, two outputs and two inputs. Easy-to-set-up audio sweeps produce graphs of frequency response, distortion vs. frequency, and even amplitude sweeps. Non-volatile storage of up to 30 tests allows easy one-button recall of your favorite test setup. Connect ATS-1 to a compatible printer to produce reports including high resolution graphs.
The ATS-1 ACCESS is a 120 kHz Audio Analyzer from Audio Precision. With an audio spectrum analyzer, measure frequency response, level and gain, phase intermodulation distortion, signal-to-noise ratio, crosstalk, time domain display, and total harmonic distortion plus noise.
Additional Features:
- Compact, rack-mountable all-in-one system
- Easy to transport for field use
- Built-in display and control surface with no need for a separate PC
- Includes an IEEE-488.2 GPIB interface port, with HP8903B emulation mode available
The ATS-1 Plus Access includes comprehensive analog generation and measurement, two outputs and two inputs. Easy-to-set-up audio sweeps produce graphs of frequency response, distortion vs. frequency, and even amplitude sweeps. Non-volatile storage of up to 30 tests allows easy one-button recall of your favorite test setup. Connect ATS-1 to a compatible printer to produce reports including high resolution graphs.