ValueTronics International, Inc. Audio Analyzer 1564A

Description
The 1564A is a 25 kHz Audio Analyzer from General Radio. With an audio spectrum analyzer, measure frequency response, level and gain, phase intermodulation distortion, signal-to-noise ratio, crosstalk, time domain display, and total harmonic distortion plus noise. The General Radio 1564A Sound/Vibration Analyzer operates in the frequency range of 2.5 Hz to 25 kHz in four decades. 25 Mohms input impedance in parallel with 80 pF. Input range of 0.3 mV to 30 V full scale. Output: 1 V open circuit. Three scales: 0 to 3 V, 0 to 10 V, -6 to +10 dB. AC or battery operated. Unit comes with 2 microphones.
Description
The 1564A is a 25 kHz Audio Analyzer from General Radio. With an audio spectrum analyzer, measure frequency response, level and gain, phase intermodulation distortion, signal-to-noise ratio, crosstalk, time domain display, and total harmonic distortion plus noise. The General Radio 1564A Sound/Vibration Analyzer operates in the frequency range of 2.5 Hz to 25 kHz in four decades. 25 Mohms input impedance in parallel with 80 pF. Input range of 0.3 mV to 30 V full scale. Output: 1 V open circuit. Three scales: 0 to 3 V, 0 to 10 V, -6 to +10 dB. AC or battery operated. Unit comes with 2 microphones.

Suppliers

Company
Product
Description
Supplier Links
Audio Analyzer - 1564A - ValueTronics International, Inc.
Elgin, IL, USA
Audio Analyzer
1564A
Audio Analyzer 1564A
The 1564A is a 25 kHz Audio Analyzer from General Radio. With an audio spectrum analyzer, measure frequency response, level and gain, phase intermodulation distortion, signal-to-noise ratio, crosstalk, time domain display, and total harmonic distortion plus noise. The General Radio 1564A Sound/Vibration Analyzer operates in the frequency range of 2.5 Hz to 25 kHz in four decades. 25 Mohms input impedance in parallel with 80 pF. Input range of 0.3 mV to 30 V full scale. Output: 1 V open circuit. Three scales: 0 to 3 V, 0 to 10 V, -6 to +10 dB. AC or battery operated. Unit comes with 2 microphones.

The 1564A is a 25 kHz Audio Analyzer from General Radio. With an audio spectrum analyzer, measure frequency response, level and gain, phase intermodulation distortion, signal-to-noise ratio, crosstalk, time domain display, and total harmonic distortion plus noise.

The General Radio 1564A Sound/Vibration Analyzer operates in the frequency range of 2.5 Hz to 25 kHz in four decades. 25 Mohms input impedance in parallel with 80 pF. Input range of 0.3 mV to 30 V full scale. Output: 1 V open circuit. Three scales: 0 to 3 V, 0 to 10 V, -6 to +10 dB. AC or battery operated. Unit comes with 2 microphones.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Audio Analyzers
Product Number 1564A
Product Name Audio Analyzer
Unlock Full Specs
to access all available technical data