ValueTronics International, Inc. Audio Analyzer 8903A

Description
The 8903A is a 150 kHz Audio Analyzer from Agilent. With an audio spectrum analyzer, measure frequency response, level and gain, phase intermodulation distortion, signal-to-noise ratio, crosstalk, time domain display, and total harmonic distortion plus noise. Additional Features: Distortion is measured down to <0.003% Additionally 3 filters, 400 Hz hi pass, 30 kHz and 80 kHz low pass are provided to aid in removing unwanted signals Input voltages can be measured from 300.0 V to 0.3 mV with a true RMS detector SINAD is measured over a range of 0 to 99.99 dB with 0.01 dB resolution An internal frequency counter will measure frequencies from 20 Hz to 150 kHz Signal-to-Noise ratios can be measured over a range of 0 to 99.99 dB To make these measurements easier the Keysight Agilent HP 8903A contains an internal low distortion (<0.003%) oscillator. Rear outputs are provided to allow for X-Y plotting. Excellent for ATE system with built-in HP-IB.
Description
The 8903A is a 150 kHz Audio Analyzer from Agilent. With an audio spectrum analyzer, measure frequency response, level and gain, phase intermodulation distortion, signal-to-noise ratio, crosstalk, time domain display, and total harmonic distortion plus noise. Additional Features: Distortion is measured down to <0.003% Additionally 3 filters, 400 Hz hi pass, 30 kHz and 80 kHz low pass are provided to aid in removing unwanted signals Input voltages can be measured from 300.0 V to 0.3 mV with a true RMS detector SINAD is measured over a range of 0 to 99.99 dB with 0.01 dB resolution An internal frequency counter will measure frequencies from 20 Hz to 150 kHz Signal-to-Noise ratios can be measured over a range of 0 to 99.99 dB To make these measurements easier the Keysight Agilent HP 8903A contains an internal low distortion (<0.003%) oscillator. Rear outputs are provided to allow for X-Y plotting. Excellent for ATE system with built-in HP-IB.

Suppliers

Company
Product
Description
Supplier Links
Audio Analyzer - 8903A - ValueTronics International, Inc.
Elgin, IL, USA
Audio Analyzer
8903A
Audio Analyzer 8903A
The 8903A is a 150 kHz Audio Analyzer from Agilent. With an audio spectrum analyzer, measure frequency response, level and gain, phase intermodulation distortion, signal-to-noise ratio, crosstalk, time domain display, and total harmonic distortion plus noise. Additional Features: Distortion is measured down to <0.003% Additionally 3 filters, 400 Hz hi pass, 30 kHz and 80 kHz low pass are provided to aid in removing unwanted signals Input voltages can be measured from 300.0 V to 0.3 mV with a true RMS detector SINAD is measured over a range of 0 to 99.99 dB with 0.01 dB resolution An internal frequency counter will measure frequencies from 20 Hz to 150 kHz Signal-to-Noise ratios can be measured over a range of 0 to 99.99 dB To make these measurements easier the Keysight Agilent HP 8903A contains an internal low distortion (<0.003%) oscillator. Rear outputs are provided to allow for X-Y plotting. Excellent for ATE system with built-in HP-IB.

The 8903A is a 150 kHz Audio Analyzer from Agilent. With an audio spectrum analyzer, measure frequency response, level and gain, phase intermodulation distortion, signal-to-noise ratio, crosstalk, time domain display, and total harmonic distortion plus noise.

Additional Features:

  • Distortion is measured down to <0.003%
  • Additionally 3 filters, 400 Hz hi pass, 30 kHz and 80 kHz low pass are provided to aid in removing unwanted signals
  • Input voltages can be measured from 300.0 V to 0.3 mV with a true RMS detector
  • SINAD is measured over a range of 0 to 99.99 dB with 0.01 dB resolution
  • An internal frequency counter will measure frequencies from 20 Hz to 150 kHz
  • Signal-to-Noise ratios can be measured over a range of 0 to 99.99 dB

To make these measurements easier the Keysight Agilent HP 8903A contains an internal low distortion (<0.003%) oscillator. Rear outputs are provided to allow for X-Y plotting. Excellent for ATE system with built-in HP-IB.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Audio Analyzers
Product Number 8903A
Product Name Audio Analyzer
Unlock Full Specs
to access all available technical data