The AM70 is a 55 kHz Audio Analyzer from Tektronix. With an audio spectrum analyzer, measure frequency response, level and gain, phase intermodulation distortion, signal-to-noise ratio, crosstalk, time domain display, and total harmonic distortion plus noise.
Additional Features:
Balanced Analog Outputs
Balanced/Unbalanced Digital Inputs and Outputs
Optical Inputs and Outputs
Internal Speaker/Headphone Jack
Battery Powered
Simplified Menus/Keyboard Controls
Four User-definable "Quick Keys" for Each Operating Mode
The Tektronix AM70 has three modes of operation. Generator Mode permits the Tektronix AM70 to act as a source of analog and digital test signals. Test signals are generated by direct digital synthesis using either the internal clock of the Tektronix AM70 or an external digital audio signal. This permits the output signals of the instrument to be synchronized with external digital audio signals.
The AM70 is a 55 kHz Audio Analyzer from Tektronix. With an audio spectrum analyzer, measure frequency response, level and gain, phase intermodulation distortion, signal-to-noise ratio, crosstalk, time domain display, and total harmonic distortion plus noise.
Additional Features:
- Balanced Analog Outputs
- Balanced/Unbalanced Digital Inputs and Outputs
- Optical Inputs and Outputs
- Internal Speaker/Headphone Jack
- Battery Powered
- Simplified Menus/Keyboard Controls
- Four User-definable "Quick Keys" for Each Operating Mode
The Tektronix AM70 has three modes of operation. Generator Mode permits the Tektronix AM70 to act as a source of analog and digital test signals. Test signals are generated by direct digital synthesis using either the internal clock of the Tektronix AM70 or an external digital audio signal. This permits the output signals of the instrument to be synchronized with external digital audio signals.