Advanced Antivibration Components - AAC Machinery Foot Vibration Mount Steel Screw 50mm Base

Description
FOOT: Polyamide, Fiberglass Reinforced SCREW: 1040 Steel, Galvanized BASE PAD: NBR Rubber FOR LOADS UP TO: 11000 N (2473 lbf) OPERATING TEMPERATURE: Standard: -5°C to +120°C (+23°F to +248°F) Nonslip: -5°C to +110°C (+23°F to +230°F) FEATURES: 70 Shore NBR Rubber Base 30° of Angular Articulation Low Cost Mildly Chemical Resistant Thermal Resistant
Description
FOOT: Polyamide, Fiberglass Reinforced SCREW: 1040 Steel, Galvanized BASE PAD: NBR Rubber FOR LOADS UP TO: 11000 N (2473 lbf) OPERATING TEMPERATURE: Standard: -5°C to +120°C (+23°F to +248°F) Nonslip: -5°C to +110°C (+23°F to +230°F) FEATURES: 70 Shore NBR Rubber Base 30° of Angular Articulation Low Cost Mildly Chemical Resistant Thermal Resistant

Suppliers

Company
Product
Description
Supplier Links
Machinery Foot Vibration Mount - Steel Screw 50mm Base - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Machinery Foot Vibration Mount
Steel Screw 50mm Base
Machinery Foot Vibration Mount Steel Screw 50mm Base
FOOT: Polyamide, Fiberglass Reinforced SCREW: 1040 Steel, Galvanized BASE PAD: NBR Rubber FOR LOADS UP TO: 11000 N (2473 lbf) OPERATING TEMPERATURE: Standard: -5°C to +120°C (+23°F to +248°F) Nonslip: -5°C to +110°C (+23°F to +230°F) FEATURES: 70 Shore NBR Rubber Base 30° of Angular Articulation Low Cost Mildly Chemical Resistant Thermal Resistant

FOOT:
Polyamide, Fiberglass Reinforced
SCREW:
1040 Steel, Galvanized
BASE PAD:
NBR Rubber
FOR LOADS UP TO:
11000 N (2473 lbf)
OPERATING TEMPERATURE:
Standard: -5°C to +120°C (+23°F to +248°F)
Nonslip: -5°C to +110°C (+23°F to +230°F)
FEATURES:

  • 70 Shore NBR Rubber Base
  • 30° of Angular Articulation
  • Low Cost
  • Mildly Chemical Resistant
  • Thermal Resistant
Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number Steel Screw 50mm Base
Product Name Machinery Foot Vibration Mount
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Type B Buffer -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Type Stud Plate Mount
Features Metric; Threaded Stud
Adjustment Range 6.00 to 45.00 inch (152 to 1143 mm)
View Details
Rubber Vibration Damper (Stud / Stud) - VD1 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 19.11 to 921.68 lbs (8.67 to 418.00 kg)
View Details
Round-Type NonBuren Anti-Vibration Insulator - NV Series - Links-Japan, LLC
Specs
Application Vibration Isolation
Type Stud Plate Mount
Features Anchoring Holes (optional feature); Threaded Stud
View Details