Advanced Antivibration Components - AAC Leveling Mount (Metric) V12Z25M200192

Description
HOUSING: Steel, Zinc Plated BASE: Steel, Zinc Plated ISOLATOR: Nitrile Rubber Compound FOR LOADS UP TO: 4079 kgf (8993 lb.)
Description
HOUSING: Steel, Zinc Plated BASE: Steel, Zinc Plated ISOLATOR: Nitrile Rubber Compound FOR LOADS UP TO: 4079 kgf (8993 lb.)

Suppliers

Company
Product
Description
Supplier Links
Leveling Mount (Metric) - V12Z25M200192 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Leveling Mount (Metric)
V12Z25M200192
Leveling Mount (Metric) V12Z25M200192
HOUSING: Steel, Zinc Plated BASE: Steel, Zinc Plated ISOLATOR: Nitrile Rubber Compound FOR LOADS UP TO: 4079 kgf (8993 lb.)

HOUSING: Steel, Zinc Plated

BASE: Steel, Zinc Plated

ISOLATOR: Nitrile Rubber Compound

FOR LOADS UP TO: 4079 kgf (8993 lb.)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V12Z25M200192
Product Name Leveling Mount (Metric)
Application Leveling
Type Leveling Foot
Features Threaded Stud
Load Capacity 8994.19 lbs (4079.00 kg)
Adjustment Range 2.95 inch (75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - SANDWICH Active Isolation System- QuiET - ETEL S.A.
Specs
Application Vibration Isolation
Type Active Isolation System
View Details
Elastomeric Isolator, NewDamp, High Load, 180-800 kg - ND40T-4 - Newport MKS
Specs
Load Capacity 1764.00 lbs (800.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Wall Mounted Seismic Elastomeric Isolator - RDC2-Elastomeric-Isolator - Isotech, Inc.
Specs
Application Vibration Isolation
Type Wall Mounted Seismic Elastomeric Isolator
View Details
NonBuren Anti-Vibration Mount -  - Links-Japan, LLC
Specs
Application Vibration Isolation
Type Stud Plate Mount (optional feature)
Features Anchoring Holes (optional feature); Threaded Stud (optional feature)
View Details