Advanced Antivibration Components - AAC Leveling Mount (Inch) V10R12-R22

Description
ISOLATOR: Iso-Pad (Standard Load) Refer to characteristics shown on page 8-2 BASE: Casting 30000 psi (2109 kgf/cm2) Tensile Strength BOLT: SAE Grade No. 5 Heat-Treated FOR LOADS OF: 200 to 4000 Pounds (90.7 to 1814.4 kgf)
Description
ISOLATOR: Iso-Pad (Standard Load) Refer to characteristics shown on page 8-2 BASE: Casting 30000 psi (2109 kgf/cm2) Tensile Strength BOLT: SAE Grade No. 5 Heat-Treated FOR LOADS OF: 200 to 4000 Pounds (90.7 to 1814.4 kgf)

Suppliers

Company
Product
Description
Supplier Links
Leveling Mount (Inch) - V10R12-R22 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Leveling Mount (Inch)
V10R12-R22
Leveling Mount (Inch) V10R12-R22
ISOLATOR: Iso-Pad (Standard Load) Refer to characteristics shown on page 8-2 BASE: Casting 30000 psi (2109 kgf/cm2) Tensile Strength BOLT: SAE Grade No. 5 Heat-Treated FOR LOADS OF: 200 to 4000 Pounds (90.7 to 1814.4 kgf)

ISOLATOR: Iso-Pad (Standard Load) Refer to characteristics shown on page 8-2

BASE: Casting 30000 psi (2109 kgf/cm2) Tensile Strength

BOLT: SAE Grade No. 5 Heat-Treated

FOR LOADS OF: 200 to 4000 Pounds (90.7 to 1814.4 kgf)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10R12-R22
Product Name Leveling Mount (Inch)
Application Leveling
Type Leveling Foot
Features Threaded Stud
Load Capacity 500.00 lbs (226.76 kg)
Adjustment Range 1.50 to 2.75 inch (38.1 to 69.85 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 180-800 kg - ND40T-4 - Newport MKS
Specs
Load Capacity 1764.00 lbs (800.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Plastic Leveling Feet - LVA60 / LVE60 - Imao-Fixtureworks
Specs
Application Leveling
Type Leveling Foot
Features Metric; Stainless Steel; Threaded Stud
View Details
VGA Industrial Glides - VGA24I625 - Vlier
Specs
Application Floor Protection
Type Glide
Load Capacity 75.00 lbs (34.01 kg)
View Details
Spring Floor Mounted Seismic Isolator - MS-Isolators - Isotech, Inc.
Specs
Application Vibration Isolation
Type Steel Spring
View Details