Advanced Antivibration Components - AAC Leveling Mount (Metric) V12Z24M140155

Description
STUD, NUT & WASHER: Steel, Zinc Plated BASE: Steel, Zinc Plated ISOLATOR: Nitrile Rubber Compound FOR LOADS UP TO: 3059 kgf (6744 lb.)
Description
STUD, NUT & WASHER: Steel, Zinc Plated BASE: Steel, Zinc Plated ISOLATOR: Nitrile Rubber Compound FOR LOADS UP TO: 3059 kgf (6744 lb.)

Suppliers

Company
Product
Description
Supplier Links
Leveling Mount (Metric) - V12Z24M140155 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Leveling Mount (Metric)
V12Z24M140155
Leveling Mount (Metric) V12Z24M140155
STUD, NUT & WASHER: Steel, Zinc Plated BASE: Steel, Zinc Plated ISOLATOR: Nitrile Rubber Compound FOR LOADS UP TO: 3059 kgf (6744 lb.)

STUD, NUT & WASHER: Steel, Zinc Plated

BASE: Steel, Zinc Plated

ISOLATOR: Nitrile Rubber Compound

FOR LOADS UP TO: 3059 kgf (6744 lb.)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V12Z24M140155
Product Name Leveling Mount (Metric)
Application Leveling
Type Leveling Foot
Features Threaded Stud
Load Capacity 3371.45 lbs (1529.00 kg)
Adjustment Range 4.33 inch (110 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Feet - 1263555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Leveling
Load Capacity 882.00 lbs (400.00 kg)
Adjustment Range 5.08 inch (129 mm)
View Details
Original Series Socket Style w/Delrin® Base - Steel - NPM10B - Vlier
Specs
Application Leveling
Type Socket
Features Swivel Heads
View Details
Jig Feet - 25751 - Jergens, Inc.
Jergens, Inc.
Specs
Features Metric
View Details
Cylindrical Mount, 934.1N Max. Compression Load. Material: Body- Natural Rubber, Fasteners- Zinc Plated Steel. - A10Z 2M308DM08 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 209.99 lbs (95.23 kg)
View Details