Advanced Antivibration Components - AAC Machinery Foot Vibration Mount Stanless Steel Fixed Screw 83mm Base

Description
FOOT: Polyamide, Fiberglass Reinforced SCREW: 304 Stainless Steel BASE PAD: NBR Rubber FOR LOADS UP TO: 20000 N (4496 lbf) OPERATING TEMPERATURE: Standard: -5°C to +120°C (+23°F to +248°F) Nonslip: -5°C to +110°C (+23°F to +230°F) FEATURES: 70 Shore NBR Rubber Base 4° Angular Articulation Low Cost Chemical Resistant Thermal Resistant
Description
FOOT: Polyamide, Fiberglass Reinforced SCREW: 304 Stainless Steel BASE PAD: NBR Rubber FOR LOADS UP TO: 20000 N (4496 lbf) OPERATING TEMPERATURE: Standard: -5°C to +120°C (+23°F to +248°F) Nonslip: -5°C to +110°C (+23°F to +230°F) FEATURES: 70 Shore NBR Rubber Base 4° Angular Articulation Low Cost Chemical Resistant Thermal Resistant

Suppliers

Company
Product
Description
Supplier Links
Machinery Foot Vibration Mount - Stanless Steel Fixed Screw 83mm Base - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Machinery Foot Vibration Mount
Stanless Steel Fixed Screw 83mm Base
Machinery Foot Vibration Mount Stanless Steel Fixed Screw 83mm Base
FOOT: Polyamide, Fiberglass Reinforced SCREW: 304 Stainless Steel BASE PAD: NBR Rubber FOR LOADS UP TO: 20000 N (4496 lbf) OPERATING TEMPERATURE: Standard: -5°C to +120°C (+23°F to +248°F) Nonslip: -5°C to +110°C (+23°F to +230°F) FEATURES: 70 Shore NBR Rubber Base 4° Angular Articulation Low Cost Chemical Resistant Thermal Resistant

FOOT:
Polyamide, Fiberglass Reinforced
SCREW:
304 Stainless Steel
BASE PAD:
NBR Rubber
FOR LOADS UP TO:
20000 N (4496 lbf)
OPERATING TEMPERATURE:
Standard: -5°C to +120°C (+23°F to +248°F)
Nonslip: -5°C to +110°C (+23°F to +230°F)
FEATURES:

  • 70 Shore NBR Rubber Base
  • 4° Angular Articulation
  • Low Cost
  • Chemical Resistant
  • Thermal Resistant
Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number Stanless Steel Fixed Screw 83mm Base
Product Name Machinery Foot Vibration Mount
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Type A Buffer -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Type Stud Plate Mount
Features Metric; Threaded Stud
Adjustment Range 6.00 to 45.00 inch (152 to 1143 mm)
View Details
Anti Vibration Mounts - 1264328 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 354.12 lbs (160.60 kg)
Thickness 2.17 inch (55.00 mm)
View Details
Cylindrical Mount > Suitable for Shear & Compression load - A10Z 2-306C1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 60.00 lbs (27.21 kg)
View Details
Anti Vibration Mount-for.063
Specs
Application Vibration Isolation
Features Threaded Stud
View Details